16-Bit, Ultra-Low Power, Voltage Output Digital to Analog Converter 14-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8831IDRG4 |
| Product Name | DAC8831 16-Bit, Ultra-Low Power, Voltage Output Digital to Analog Converter |
| Interface Type | Serial; SPI |
| Package Type | SOIC,VQFN |
| Screening Level | Catalog |
| Resolution | 16 bits |
| INL | 1 LSB |