Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) DAC8831ICD

Description
IC DAC 16BIT V-OUT 14SOIC
Datasheet
Description
IC DAC 16BIT V-OUT 14SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - DAC8831ICD - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC8831ICD
Digital to Analog Converters (DAC) DAC8831ICD
IC DAC 16BIT V-OUT 14SOIC

IC DAC 16BIT V-OUT 14SOIC

Supplier's Site Datasheet
Dac, 16Bit, 2Msps, Soic-14; Resolution (Bits) Texas Instruments - 29AH3886 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 16Bit, 2Msps, Soic-14; Resolution (Bits) Texas Instruments
29AH3886
Dac, 16Bit, 2Msps, Soic-14; Resolution (Bits) Texas Instruments 29AH3886
DAC, 16BIT, 2MSPS, SOIC-14; Resolution (Bits):16bit; Sampling Rate:2MSPS; Data Interface:Serial, SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:14Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

DAC, 16BIT, 2MSPS, SOIC-14; Resolution (Bits):16bit; Sampling Rate:2MSPS; Data Interface:Serial, SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:14Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number DAC8831ICD 29AH3886
Product Name Digital to Analog Converters (DAC) Dac, 16Bit, 2Msps, Soic-14; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 703 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
BL510 Isolated Standard Signal Conditioner | Space-saving 6 mm Enclosure | Cost-optimized - BL510 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details