16-Bit, Ultra-Low Power, Voltage Output Digital to Analog Converter 14-VQFN -40 to 85
16-Bit DAC, 2MS/s, SPI, Voltage Output, VQFN Product overview: DAC8831IBRGYT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8831IBRGYT can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Serial Input Loading, 1us Settling Time, PQCC14
16 Bit Digital to Analog Converter 1 14-VQFN (3.5x3.5)
Manufacturer: Texas Instruments
Win Source Part Number: 013769-DAC8831IBRGYT
Packaging: Reel - TR
Output Type: Voltage - Unbuffered
Number of Bits: 16
Data Interface: SPI
Reference Type: External
Settling Time: 1μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.5, ±0.5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-VQFN (3.5x3.5)
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
IC DAC 16BIT V-OUT 14VQFN
IC DAC 16BIT V-OUT 14VQFN
16 Bit Digital to Analog Converter 1 14-VQFN (3.5x3.5)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8831IBRGYT | 701-DAC8831IBRGYT | DAC8831IBRGYT | 296-20703-2-ND | 013769-DAC8831IBRGYT | DAC8831IBRGYT | DAC8831IBRGYT | DAC8831IBRGYT |
| Product Name | DAC8831 16-Bit, Ultra-Low Power, Voltage Output Digital to Analog Converter | 16-bit VQFN Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8831IBRGYT | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | SPI | Serial | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC,VQFN | VQFN | VQFN14 | 14-VFQFN Exposed Pad | 14-VQFN (3.5x3.5) | 14-VFQFN Exposed Pad | 14-VFQFN Exposed Pad | |
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 1 LSB | 0.5000 LSB |