Enhanced Product 16-Bit Ultra-Low Power Voltage-Output Digital-To-Analog Converter 8-SOIC -55 to 125
Bit Digital to Analog Converter 8-SOIC
Bit Digital to Analog Converter 8-SOIC
IC DAC 16BIT V-OUT 8-SOIC
IC DAC 16BIT V-OUT 8-SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8830MCDREP | 296-22562-2-ND | DAC8830MCDREP | DAC8830MCDREP | DAC8830MCDREP |
| Product Name | DAC8830-EP Enhanced Product 16-Bit Ultra-Low Power Voltage-Output Digital-To-Analog Converter | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | ||||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | HiRel Enhanced Product | ||||
| Resolution | 16 bits | 16 bits | |||
| INL | 1 LSB |