SERIAL INPUT LOADING, 1us SETTLING TIME, 16-BIT DAC, PDSO8, GREEN, PLASTIC, MS-012AA, SOIC-8 Product overview: DAC8830IDT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8830IDT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 916784-DAC8830IDT
Operating Temperature Range: -40°C ~ 85°C
Features: 16 Bit Digital to Analog Converter 1 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DAC8830
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-18027-1-ND, 296-18027-1, 296-18027-2, 296-18027-2-NDR, -DAC8830IDT-NDR, -296-18027-1, -DAC8830IDTG4, 296-18027-1-NDR, -296-18027-1-NDR, -DAC8830IDTG4-NDR
16 Bit Digital to Analog Converter 1 8-SOIC
IC DAC 16BIT V-OUT 8SOIC
16 Bit Digital to Analog Converter 1 8-SOIC
IC DAC 16-BIT V-OUT 8-SOIC
IC DAC 16BIT V-OUT 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-DAC8830IDT | 916784-DAC8830IDT | 296-18027-2-ND | DAC8830IDT | DAC8830IDT | 815-DAC8830IDT | DAC8830IDT |
| Product Name | 16-bit SOIC Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8830IDT | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | IC DAC 16-BIT V-OUT 8-SOIC | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial, SPI, 3-WIRE | SPI; SPI | Serial; SPI; SPI | SPI; SPI | |||
| Package Type | SOIC | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154, 3.90mm Width) | |
| Resolution | 16 bits | 16 bits | 16 bits | 2 bits | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |