16-bit Dual parallel interface High Accuracy Multiplying DAC 38-TSSOP -40 to 125
D/A Converter, 1 Func, Parallel, Word Input Loading, 0.5us Settling Time, PDSO38
16 Bit Digital to Analog Converter 2 38-TSSOP
16-bit Dual DAC, 2MS/s, 1LSB INL, Parallel, TSSOP Product overview: DAC8822QCDBT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8822QCDBT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1214448-DAC8822QCDBT
Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Output Type: Current - Unbuffered
Architecture: Multiplying DAC
Number of Bits: 16
Data Interface: Parallel
Reference Type: External
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 500ns (Typ)
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±0.5
Package / Case: 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 38-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-DAC8822QCDBT,TE
Base Product Number: DAC8822
IC DAC 16BIT A-OUT 38TSSOP
IC DAC 16BIT A-OUT 38TSSOP
16 Bit Digital to Analog Converter 2 38-TSSOP
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8822QCDBT | DAC8822QCDBT | 296-33267-5-ND | 701-DAC8822QCDBT | 1214448-DAC8822QCDBT | DAC8822QCDBT | DAC8822QCDBT | DAC8822QCDBT |
| Product Name | DAC8822 16-bit Dual parallel interface High Accuracy Multiplying DAC | Digital to Analog Converters (DAC) | 16-bit Dual TSSOP Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | TSSOP | SOP; SSOP; TSSOP38 | TSSOP; "38-TFSOP (0.173"", 4.40mm Width)" | TSSOP | SSOP | 38-TFSOP (0.173\", 4.40mm Width) | SOP; 38-TFSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 1 LSB | 1 LSB |