16-Bit, Parallel Input Multiplying DAC 28-SSOP -40 to 85
16 Bit Digital to Analog Converter 1 28-SSOP
16-Bit Parallel DAC, 2MS/s, 1LSB INL, SSOP Product overview: DAC8820ICDB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, SSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8820ICDB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 083201-DAC8820ICDB
Packaging: Tube/Rail
Output Type: Current - Unbuffered
Number of Bits: 16
Data Interface: Parallel
Reference Type: External
Settling Time: 500ns (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±0.5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC DAC 16BIT A-OUT 28SSOP
16 Bit Digital to Analog Converter 1 28-SSOP
IC DAC 16BIT A-OUT 28SSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8820ICDB | 296-19655-5-ND | 701-DAC8820ICDB | 083201-DAC8820ICDB | DAC8820ICDB | DAC8820ICDB | DAC8820ICDB |
| Product Name | DAC8820 16-Bit, Parallel Input Multiplying DAC | Digital to Analog Converters (DAC) | 16-bit SSOP Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8820ICDB | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | SSOP | SSOP; "28-SSOP (0.209"", 5.30mm Width)" | SSOP | SOP; SSOP; 28-SSOP | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | 28-SSOP (0.209\", 5.30mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 1 LSB | 1 LSB |