Texas Instruments Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8820IBDBG4 DAC8820IBDBG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 013762-DAC8820IBDBG4 Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 16 Data Interface: Parallel Reference Type: External Settling Time: 500ns (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±2 (Max), ±0.5 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): LTC1597BIG#PBF; DAC8820IBDBRG4; DAC8820ICDBRG4; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 013762-DAC8820IBDBG4 Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 16 Data Interface: Parallel Reference Type: External Settling Time: 500ns (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±2 (Max), ±0.5 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): LTC1597BIG#PBF; DAC8820IBDBRG4; DAC8820ICDBRG4; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8820IBDBG4
013762-DAC8820IBDBG4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8820IBDBG4 013762-DAC8820IBDBG4
Manufacturer: Texas Instruments Win Source Part Number: 013762-DAC8820IBDBG4 Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 16 Data Interface: Parallel Reference Type: External Settling Time: 500ns (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±2 (Max), ±0.5 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): LTC1597BIG#PBF; DAC8820IBDBRG4; DAC8820ICDBRG4; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 013762-DAC8820IBDBG4
Packaging: Tube/Rail
Output Type: Current - Unbuffered
Number of Bits: 16
Data Interface: Parallel
Reference Type: External
Settling Time: 500ns (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±2 (Max), ±0.5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): LTC1597BIG#PBF; DAC8820IBDBRG4; DAC8820ICDBRG4;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
16-bit SSOP Digital-to-Analog Converter IC - 768-DAC8820IBDBG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit SSOP Digital-to-Analog Converter IC
768-DAC8820IBDBG4
16-bit SSOP Digital-to-Analog Converter IC 768-DAC8820IBDBG4
16-Bit DAC, 2MS/s, 0.5us Settling, Parallel Interface, SSOP-28 Product overview: DAC8820IBDBG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC8820IBDBG4 can be used for catalog matching and distributor lookup.

16-Bit DAC, 2MS/s, 0.5us Settling, Parallel Interface, SSOP-28 Product overview: DAC8820IBDBG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC8820IBDBG4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC DAC 16BIT PAR 28-SSOP - 815-DAC8820IBDBG4 - Utmel Electronic Limited
Hong Kong, China
IC DAC 16BIT PAR 28-SSOP
815-DAC8820IBDBG4
IC DAC 16BIT PAR 28-SSOP 815-DAC8820IBDBG4
IC DAC 16BIT PAR 28-SSOP

IC DAC 16BIT PAR 28-SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 013762-DAC8820IBDBG4 768-DAC8820IBDBG4 815-DAC8820IBDBG4
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8820IBDBG4 16-bit SSOP Digital-to-Analog Converter IC IC DAC 16BIT PAR 28-SSOP
Interface Type Parallel; Parallel Parallel Parallel; Parallel
Package Type SOP; SSOP; 28-SSOP SSOP SSOP; SSOP
Packing Method Tube; Tube/Rail
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 6977000P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Pins 8
Resolution 8 bits
View Details
TLV320DAC3100-Q1 Low-Power Stereo Audio DAC With Audio Processing . - 6PA3100IRHBRQ1 - Texas Instruments
Specs
Interface Type I2C
Package Type VQFN
Screening Level Automotive
View Details
4 suppliers
10 channel in QFN Small Package 10 bit D/A Converters - BU22210MUV - ROHM Semiconductor GmbH
Specs
Interface Type 3-wire
Package Type VQFN016V3030
Screening Level Commercial
View Details