ROHM Semiconductor GmbH 10 channel in QFN Small Package 10 bit D/A Converters BU22210MUV

Description
BU22210MUV includes 10 channels D/A converters which is high performance 10bit R-2R-type. It is most suitable for applications which have many adjustment items, because it is small size and has many D/A converter channels. Input is serial data transfer system with the DI, CLK and CSB terminal, and output is DO terminal enabling a cascade connection. A built-in Initial-Zero-Hold function ensures that the output voltage of all channels are Low during power up, so that it is able to reduce parts for measure against malfunction. And wide supply voltage range from 2.7V - 5.5V has flexibility to specification change.
Datasheet
Description
BU22210MUV includes 10 channels D/A converters which is high performance 10bit R-2R-type. It is most suitable for applications which have many adjustment items, because it is small size and has many D/A converter channels. Input is serial data transfer system with the DI, CLK and CSB terminal, and output is DO terminal enabling a cascade connection. A built-in Initial-Zero-Hold function ensures that the output voltage of all channels are Low during power up, so that it is able to reduce parts for measure against malfunction. And wide supply voltage range from 2.7V - 5.5V has flexibility to specification change.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 channel in QFN Small Package 10 bit D/A Converters - BU22210MUV - ROHM Semiconductor GmbH
Willich, Germany
10 channel in QFN Small Package 10 bit D/A Converters
BU22210MUV
10 channel in QFN Small Package 10 bit D/A Converters BU22210MUV
BU22210MUV includes 10 channels D/A converters which is high performance 10bit R-2R-type. It is most suitable for applications which have many adjustment items, because it is small size and has many D/A converter channels. Input is serial data transfer system with the DI, CLK and CSB terminal, and output is DO terminal enabling a cascade connection. A built-in Initial-Zero-Hold function ensures that the output voltage of all channels are Low during power up, so that it is able to reduce parts for measure against malfunction. And wide supply voltage range from 2.7V - 5.5V has flexibility to specification change.

BU22210MUV includes 10 channels D/A converters which is high performance 10bit R-2R-type. It is most suitable for applications which have many adjustment items, because it is small size and has many D/A converter channels. Input is serial data transfer system with the DI, CLK and CSB terminal, and output is DO terminal enabling a cascade connection. A built-in Initial-Zero-Hold function ensures that the output voltage of all channels are Low during power up, so that it is able to reduce parts for measure against malfunction. And wide supply voltage range from 2.7V - 5.5V has flexibility to specification change.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number BU22210MUV
Product Name 10 channel in QFN Small Package 10 bit D/A Converters
Interface Type 3-wire
Package Type VQFN016V3030
Screening Level Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 5385233P - RS Components, Ltd.
Specs
Package Type MSOP
Pins 10
Resolution 8 bits
View Details
DAC081S101 8-Bit Micro Power Digital-to-Analog Converter with Rail-to-Rail Output - DAC081S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
32-bit, 768 kHz Sampling Stereo Audio D/A Converter - BD34352EKV - ROHM Semiconductor GmbH
Specs
Screening Level Commercial
Packing Method Tape Reel
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details