The DAC8812ICPW is a dual, 16-bit, current-output digital-to-analog converter (DAC) designed for applications requiring precise analog output. It operates from a single supply voltage ranging from 2.7 V to 5.5 V and features a maximum relative accuracy of ±1 LSB and a differential nonlinearity of ±1 LSB. The device supports a full-scale output current of 2 mA with a reference voltage (V_REF) of ±10 V. It has a settling time of 0.5 Oºs and includes double-buffered registers for simultaneous multichannel updates. The DAC8812ICPW utilizes a 3-wire SPI-compatible interface, allowing for high-speed data transfer at rates up to 50 MHz. It also includes an internal power-on reset function, ensuring the output voltage is set to zero upon system power-up. The device is packaged in a 16-pin TSSOP format and is suitable for various applications, including automatic test equipment and instrumentation. The operating temperature range is specified from -40°C to 85°C, making it suitable for industrial environments.
16-Bit, Dual Serial Input Multiplying Digital-to-Analog Converter 16-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 083200-DAC8812ICPW
Packaging: Tube/Rail
Output Type: Current - Unbuffered
Number of Bits: 16
Data Interface: SPI
Reference Type: External
Settling Time: 500ns (Typ)
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Computers & Computer Peripherals
16-Bit Dual Serial DAC, 2MS/s, SPI, 5.5V, TSSOP Product overview: DAC8812ICPW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, 5.5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, 5.5V, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8812ICPW can be used for catalog matching and distributor lookup.
16 Bit Digital to Analog Converter 2 16-TSSOP
16 Bit Digital to Analog Converter 2 16-TSSOP
IC DAC 16BIT A-OUT 16TSSOP
IC DAC 16BIT A-OUT 16TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8812ICPW | 083200-DAC8812ICPW | 701-DAC8812ICPW | 296-19407-5-ND | DAC8812ICPW | DAC8812ICPW | DAC8812ICPW |
| Product Name | DAC8812 16-Bit, Dual Serial Input Multiplying Digital-to-Analog Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8812ICPW | 16-bit Dual 5.5V TSSOP Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI | SPI; SPI | SPI; SPI | ||
| Package Type | TSSOP | SOP; SSOP; TSSOP; 16-TSSOP | TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | 16-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 1 LSB | 1 LSB |