Texas Instruments DAC8812 16-Bit, Dual Serial Input Multiplying Digital-to-Analog Converter DAC8812IBPW

Description
16-Bit, Dual Serial Input Multiplying Digital-to-Analog Converter 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit, Dual Serial Input Multiplying Digital-to-Analog Converter 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC8812 16-Bit, Dual Serial Input Multiplying Digital-to-Analog Converter - DAC8812IBPW - Texas Instruments
Dallas, TX, United States
DAC8812 16-Bit, Dual Serial Input Multiplying Digital-to-Analog Converter
DAC8812IBPW
DAC8812 16-Bit, Dual Serial Input Multiplying Digital-to-Analog Converter DAC8812IBPW
16-Bit, Dual Serial Input Multiplying Digital-to-Analog Converter 16-TSSOP -40 to 85

16-Bit, Dual Serial Input Multiplying Digital-to-Analog Converter 16-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit Dual 5.5V TSSOP Digital-to-Analog Converter IC
701-DAC8812IBPW
16-bit Dual 5.5V TSSOP Digital-to-Analog Converter IC 701-DAC8812IBPW
16-Bit Dual DAC, 2MS/s, SPI, 2.7-5.5V, TSSOP Product overview: DAC8812IBPW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, 5.5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, 5.5V, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8812IBPW can be used for catalog matching and distributor lookup.

16-Bit Dual DAC, 2MS/s, SPI, 2.7-5.5V, TSSOP Product overview: DAC8812IBPW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, 5.5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, 5.5V, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8812IBPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - 296-19406-5-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-19406-5-ND
Digital to Analog Converters (DAC) 296-19406-5-ND
16 Bit Digital to Analog Converter 2 16-TSSOP

16 Bit Digital to Analog Converter 2 16-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8812IBPW
080358-DAC8812IBPW
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8812IBPW 080358-DAC8812IBPW
Manufacturer: Texas Instruments Win Source Part Number: 080358-DAC8812IBPW Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 16 Data Interface: SPI Reference Type: External Settling Time: 500ns (Typ) Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±2 (Max), ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): AD5545CRUZ; DAC8812IBPWT; DAC8812ICPWT; DAC8812IBPW; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 080358-DAC8812IBPW
Packaging: Tube/Rail
Output Type: Current - Unbuffered
Number of Bits: 16
Data Interface: SPI
Reference Type: External
Settling Time: 500ns (Typ)
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±2 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): AD5545CRUZ; DAC8812IBPWT; DAC8812ICPWT; DAC8812IBPW;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC8812IBPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC8812IBPW
Digital to Analog Converters (DAC) DAC8812IBPW
16 Bit Digital to Analog Converter 2 16-TSSOP

16 Bit Digital to Analog Converter 2 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC8812IBPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC8812IBPW
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC8812IBPW
IC DAC 16BIT A-OUT 16TSSOP

IC DAC 16BIT A-OUT 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC8812IBPW 701-DAC8812IBPW 296-19406-5-ND 080358-DAC8812IBPW DAC8812IBPW DAC8812IBPW
Product Name DAC8812 16-Bit, Dual Serial Input Multiplying Digital-to-Analog Converter 16-bit Dual 5.5V TSSOP Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8812IBPW Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI SPI; SPI SPI; SPI
Package Type TSSOP TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 16-TSSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) 16-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC122S085 12-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output - DAC122S085CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
8 suppliers
DAC0832 8-bit Microprocessor Compatible, Double-Buffered D/A Converter - DAC0832LCWM - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers