The DAC8811ICDRBTG4 is a 16-bit multiplying digital-to-analog converter (DAC) designed for applications requiring precision and low power consumption. It operates with a supply voltage range of 2.7 V to 5.5 V and features a low power draw of 2 µA. The device offers a settling time of 0.5 µs and a low noise performance of 12 nV/,àöHz, making it suitable for high-resolution applications. This DAC has a serial data interface compatible with microcontrollers, utilizing a three-wire SPI protocol. It supports a full-scale output current of 2 mA with a reference voltage of ±10 V. The DAC8811 exhibits excellent linearity with a maximum integral nonlinearity (INL) of ±1 LSB and differential nonlinearity (DNL) of ±0.5 LSB. It is available in compact 8-lead VSON and VSSOP packages, making it a space-efficient choice for various electronic designs. Applications include automatic test equipment, instrumentation, digitally controlled calibration, and industrial control systems. The DAC8811 is compliant with halogen-free standards and has an estimated end-of-life date in 2028, indicating a stable supply for future projects.
16-Bit, Serial Input Multiplying Digital to Analog Converter 8-SON -40 to 85
16-Bit Serial DAC, 2MS/s, 0.5us Settling, SPI, VSON Product overview: DAC8811ICDRBTG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8811ICDRBTG4 can be used for catalog matching and distributor lookup.
16 Bit Digital to Analog Converter 1 8-SON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 1166717-DAC8811ICDRB
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-VDFN Exposed Pad
Output Type: Current - Unbuffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: Multiplying DAC
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 16
Settling Time: 500ns (Typ)
Number of D/A Converters: 1
INL/DNL (LSB): ±2 (Maximum), ±0.5
Family Name: DAC8811
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SON Exposed Pad (3x3)
Alternative Parts (Cross-Reference): LTC1596-1BCN; LTC1595CIN8; AD7943ARS-BREEL;
Introduction Date: April 06, 2006
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
16 Bit Digital to Analog Converter 1 8-SON (3x3)
IC DAC 16BIT A-OUT 8SON
IC DAC 16BIT A-OUT 8SON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8811ICDRBTG4 | 701-DAC8811ICDRBTG4 | DAC8811ICDRBTG4-ND | 1166717-DAC8811ICDRBTG4 | DAC8811ICDRBTG4 | DAC8811ICDRBTG4 | DAC8811ICDRBTG4 |
| Product Name | DAC8811 16-Bit, Serial Input Multiplying Digital to Analog Converter | 16-bit Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8811ICDRBTG4 | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SON,VSSOP | VSON | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | ||
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 1 LSB | 1 LSB |