Texas Instruments Standard Linear and Logic Dac, 16Bit, 2Msps, Msop-8; Resolution (Bits) Texas Instruments DAC8811ICDGKT

Description
DAC, 16BIT, 2MSPS, MSOP-8; Resolution (Bits):16bit; Sampling Rate:2MSPS; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:VSSOP; No. of Pins:8Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
DAC, 16BIT, 2MSPS, MSOP-8; Resolution (Bits):16bit; Sampling Rate:2MSPS; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:VSSOP; No. of Pins:8Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dac, 16Bit, 2Msps, Msop-8; Resolution (Bits) Texas Instruments - 28AH2170 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 16Bit, 2Msps, Msop-8; Resolution (Bits) Texas Instruments
28AH2170
Dac, 16Bit, 2Msps, Msop-8; Resolution (Bits) Texas Instruments 28AH2170
DAC, 16BIT, 2MSPS, MSOP-8; Resolution (Bits):16bit; Sampling Rate:2MSPS; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:VSSOP; No. of Pins:8Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

DAC, 16BIT, 2MSPS, MSOP-8; Resolution (Bits):16bit; Sampling Rate:2MSPS; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:VSSOP; No. of Pins:8Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Digital to Analog Converters (DAC) - DAC8811ICDGKT - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC8811ICDGKT
Digital to Analog Converters (DAC) DAC8811ICDGKT
IC DAC 16BIT A-OUT 8VSSOP

IC DAC 16BIT A-OUT 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Digital-to-Analog Converters Signal Conditioners
Product Number 28AH2170 DAC8811ICDGKT
Product Name Dac, 16Bit, 2Msps, Msop-8; Resolution (Bits) Texas Instruments Digital to Analog Converters (DAC)
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Strain Gage - 728 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details