Texas Instruments DAC8811 16-Bit, Serial Input Multiplying Digital to Analog Converter DAC8811ICDGKR

Description
16-Bit, Serial Input Multiplying Digital to Analog Converter 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit, Serial Input Multiplying Digital to Analog Converter 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC8811 16-Bit, Serial Input Multiplying Digital to Analog Converter - DAC8811ICDGKR - Texas Instruments
Dallas, TX, United States
DAC8811 16-Bit, Serial Input Multiplying Digital to Analog Converter
DAC8811ICDGKR
DAC8811 16-Bit, Serial Input Multiplying Digital to Analog Converter DAC8811ICDGKR
16-Bit, Serial Input Multiplying Digital to Analog Converter 8-VSSOP -40 to 85

16-Bit, Serial Input Multiplying Digital to Analog Converter 8-VSSOP -40 to 85

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC8811ICDGKR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC8811ICDGKR-ND
Digital to Analog Converters (DAC) DAC8811ICDGKR-ND
16 Bit Digital to Analog Converter 1 8-VSSOP

16 Bit Digital to Analog Converter 1 8-VSSOP

Buy Now Datasheet
16-bit MSOP Digital-to-Analog Converter IC - 701-DAC8811ICDGKR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit MSOP Digital-to-Analog Converter IC
701-DAC8811ICDGKR
16-bit MSOP Digital-to-Analog Converter IC 701-DAC8811ICDGKR
16-Bit 1-Ch Serial DAC, 2MS/s, 0.5us Settling, SPI, MSOP Product overview: DAC8811ICDGKR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, MSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, MSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8811ICDGKR can be used for catalog matching and distributor lookup.

16-Bit 1-Ch Serial DAC, 2MS/s, 0.5us Settling, SPI, MSOP Product overview: DAC8811ICDGKR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, MSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, MSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8811ICDGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8811ICDGKR - 1166716-DAC8811ICDGKR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8811ICDGKR
1166716-DAC8811ICDGKR
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8811ICDGKR 1166716-DAC8811ICDGKR
Manufacturer: Texas Instruments Win Source Part Number: 1166716-DAC8811ICDGK R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Output Type: Current - Unbuffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: Multiplying DAC Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Settling Time: 500ns (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±2 (Maximum), ±0.5 Family Name: DAC8811 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Alternative Parts (Cross-Reference): AD5543SRMZ-EP; LTC1595BIS8; LTC1596CCSW; Introduction Date: March 01, 2006 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1166716-DAC8811ICDGKR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Output Type: Current - Unbuffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: Multiplying DAC
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 16
Settling Time: 500ns (Typ)
Number of D/A Converters: 1
INL/DNL (LSB): ±2 (Maximum), ±0.5
Family Name: DAC8811
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): AD5543SRMZ-EP; LTC1595BIS8; LTC1596CCSW;
Introduction Date: March 01, 2006
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC8811ICDGKR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC8811ICDGKR
Data Acquisition - Digital to Analog Converters (DAC) DAC8811ICDGKR
IC DAC 16BIT A-OUT 8VSSOP

IC DAC 16BIT A-OUT 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC8811ICDGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC8811ICDGKR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC8811ICDGKR
IC DAC 16BIT A-OUT 8VSSOP

IC DAC 16BIT A-OUT 8VSSOP

Supplier's Site
Digital to Analog Converters (DAC) - DAC8811ICDGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC8811ICDGKR
Digital to Analog Converters (DAC) DAC8811ICDGKR
16 Bit Digital to Analog Converter 1 8-VSSOP

16 Bit Digital to Analog Converter 1 8-VSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC8811ICDGKR DAC8811ICDGKR-ND 701-DAC8811ICDGKR 1166716-DAC8811ICDGKR DAC8811ICDGKR DAC8811ICDGKR DAC8811ICDGKR
Product Name DAC8811 16-Bit, Serial Input Multiplying Digital to Analog Converter Digital to Analog Converters (DAC) 16-bit MSOP Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8811ICDGKR Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI; SPI SPI SPI; SPI SPI; SPI
Package Type SON,VSSOP TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" MSOP SSOP 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 1 LSB 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC108S085 10-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs - DAC108S085CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type TSSOP,WQFN
Screening Level Catalog
View Details
8 suppliers
DAC1220 20-Bit Delta-Sigma Low Power Digital-To-Analog Converter - DAC1220E/2K5 - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SSOP
Screening Level Catalog
View Details
7 suppliers
DAC161S055 Precision 16-Bit, Buffered Voltage-Output DAC - DAC161S055CISQE/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type WQFN
Screening Level Catalog
View Details
8 suppliers
DAC0802 8-Bit D/A Converter - DAC0802LCMX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type SOIC
Screening Level Catalog
View Details
8 suppliers