14-Bit, Dual Channel, Parallel Interface, Multiplying Digital-to-Analog Converter 38-TSSOP -40 to 125
D/A Converter, 1 Func, Parallel, Word Input Loading, 0.5us Settling Time, PDSO38
14 Bit Digital to Analog Converter 2 38-TSSOP
14-Bit Dual Channel Parallel DAC, 2MS/s, 1LSB INL, TSSOP Product overview: DAC8805QDBT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8805QDBT can be used for catalog matching and distributor lookup.
14 Bit Digital to Analog Converter 2 38-TSSOP
IC DAC 14BIT A-OUT 38TSSOP
IC DAC 14BIT A-OUT 38TSSOP
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8805QDBT | DAC8805QDBT | 296-33265-5-ND | 701-DAC8805QDBT | DAC8805QDBT | DAC8805QDBT | DAC8805QDBT |
| Product Name | DAC8805 14-Bit, Dual Channel, Parallel Interface, Multiplying Digital-to-Analog Converter | Digital to Analog Converters (DAC) | Dual TSSOP Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | TSSOP | SOP; SSOP; TSSOP38 | TSSOP; "38-TFSOP (0.173"", 4.40mm Width)" | TSSOP | SOP; 38-TFSOP (0.173\", 4.40mm Width) | 38-TFSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | |||
| INL | 1 LSB | 0.5000 LSB |