14-Bit, Single Channel, Serial Interface, Multiplying Digital-to-Analog Converter 8-VSSOP -40 to 85
14-Bit DAC, 1-Ch, 2MS/s, SPI, Unipolar, MSOP Product overview: DAC8801IDGKR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, MSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8801IDGKR can be used for catalog matching and distributor lookup.
IC DAC 14BIT 8-VSSOP
14 Bit Digital to Analog Converter 1 8-VSSOP
IC DAC 14BIT 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 06065-DAC8801IDGKR
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 14
Data Interface: SPI
Reference Type: External
Settling Time: 500ns (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±0.5 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): AD5553CRMZ; DAC8801IDGKRG4; DAC8801IDGKR; DAC8801IDGKT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
14 Bit Digital to Analog Converter 1 8-VSSOP
IC DAC 14BIT MULTIPLYING 8VSSOP
IC DAC 14BIT A-OUT 8VSSOP
IC DAC 14BIT A-OUT 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8801IDGKR | 701-DAC8801IDGKR | 296-DAC8801IDGKRDKR-ND | 296-DAC8801IDGKRTR-ND | 296-DAC8801IDGKRCT-ND | 06065-DAC8801IDGKR | DAC8801IDGKR | 815-DAC8801IDGKR | DAC8801IDGKR | DAC8801IDGKR |
| Product Name | DAC8801 14-Bit, Single Channel, Serial Interface, Multiplying Digital-to-Analog Converter | MSOP Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8801IDGKR | Digital to Analog Converters (DAC) | IC DAC 14BIT MULTIPLYING 8VSSOP | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SON,VSSOP | MSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; 8-VSSOP | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | |||||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | 14 bits | 14 bits | 1.75 bits | |||
| INL | 1 LSB | 1 LSB |