DAC, RES STRING, QUAD, 16BIT, VQFN-72; Resolution (Bits):16bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:12V to 36V; ADC / DAC Case Style:VQFN; No. of Pins:72Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes
IC DAC 16BIT ANLG A/V-OUT 72QFN
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Digital-to-Analog Converters | Signal Conditioners |
| Product Number | 26AJ5636 | DAC8775IRWFT |
| Product Name | Dac, Res String, Quad, 16Bit, Vqfn-72; Resolution (Bits) Texas Instruments | Digital to Analog Converters (DAC) |
| Resolution | 16 bits |