Single-Channel, 16-Bit, Programmable Current/Voltage Output DAC for 4-20mA Current Loop Applications 40-VQFN -40 to 125
16 Bit Digital to Analog Converter 1 40-VQFN (6x6)
16 Bit Digital to Analog Converter 1 40-VQFN (6x6)
16 Bit Digital to Analog Converter 1 40-VQFN (6x6)
16-Bit Single-Channel Programmable Current/Voltage Output DAC for 4-20mA current loop applications 40-VQFN -40 to 125 Product overview: DAC8760IRHAT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20mA, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 20mA, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8760IRHAT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1166710-DAC8760IRHAT
Family Name: DAC8760
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): DAC8760IPWP; DAC8760IPWPR; DAC8760IRHAR;
Introduction Date: June 01, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC DAC 16BIT V OR A-OUT 40VQFN
16 Bit Digital to Analog Converter 1 40-VQFN (6x6)
IC DAC 16BIT V OR A-OUT 40VQFN
| Texas Instruments | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8760IRHAT | 296-48321-6-ND | 296-48321-1-ND | 296-48321-2-ND | 701-DAC8760IRHAT | 1166710-DAC8760IRHAT | DAC8760IRHAT | DAC8760IRHAT | DAC8760IRHAT |
| Product Name | DAC8760 Single-Channel, 16-Bit, Programmable Current/Voltage Output DAC for 4-20mA Current Loop Applications | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | 16-bit 20mA VQFN Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8760IRHAT | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI | SPI | SPI; SPI, DSP | ||||
| Package Type | HTSSOP,VQFN | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | |||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| DNL | 1 LSB | 1 LSB | |||||||
| Dissipation | 135 milliwatts |