Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) DAC8760IRHAR

Description
IC DAC 16BIT V OR A-OUT 40VQFN
Datasheet
Description
IC DAC 16BIT V OR A-OUT 40VQFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - DAC8760IRHAR - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC8760IRHAR
Digital to Analog Converters (DAC) DAC8760IRHAR
IC DAC 16BIT V OR A-OUT 40VQFN

IC DAC 16BIT V OR A-OUT 40VQFN

Supplier's Site Datasheet
Dac, 16Bit, Vqfn-40; Resolution (Bits) Texas Instruments - 29AH3883 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 16Bit, Vqfn-40; Resolution (Bits) Texas Instruments
29AH3883
Dac, 16Bit, Vqfn-40; Resolution (Bits) Texas Instruments 29AH3883
DAC, 16BIT, VQFN-40; Resolution (Bits):16bit; Sampling Rate:-; Data Interface:Microwire, QSPI, SPI; Supply Voltage Range:10V to 36V; ADC / DAC Case Style:VQFN; No. of Pins:40Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

DAC, 16BIT, VQFN-40; Resolution (Bits):16bit; Sampling Rate:-; Data Interface:Microwire, QSPI, SPI; Supply Voltage Range:10V to 36V; ADC / DAC Case Style:VQFN; No. of Pins:40Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number DAC8760IRHAR 29AH3883
Product Name Digital to Analog Converters (DAC) Dac, 16Bit, Vqfn-40; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 711 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL541 Isolated Standard Signal Conditioner Loop-powered - BL541 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details