Single-Channel, 16-Bit, Programmable Current/Voltage Output DAC for 4-20mA Current Loop Applications 24-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 916780-DAC8760IPWP
Operating Temperature Range: -40°C ~ 125°C
Features: 16 Bit Digital to Analog Converter 1 24-HTSSOP
Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: DAC8760
Categories: Integrated Circuits (ICs)
Case / Package: 24-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-46509-5, DAC8760IPWP-ND
16 Bit Digital to Analog Converter 1 24-HTSSOP
16-Bit Single-Channel Programmable Current/Voltage Output DAC for 4-20mA current loop applications 24-HTSSOP -40 to 125 Product overview: DAC8760IPWP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20mA, HTSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 20mA, HTSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8760IPWP can be used for catalog matching and distributor lookup.
IC DAC 16BIT V OR A-OUT 24HTSSOP
IC DAC 16BIT V OR A-OUT 24HTSSOP
16 Bit Digital to Analog Converter 1 24-HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8760IPWP | 916780-DAC8760IPWP | 296-46509-5-ND | 701-DAC8760IPWP | DAC8760IPWP | DAC8760IPWP | DAC8760IPWP |
| Product Name | DAC8760 Single-Channel, 16-Bit, Programmable Current/Voltage Output DAC for 4-20mA Current Loop Applications | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8760IPWP | Digital to Analog Converters (DAC) | 16-bit 20mA HTSSOP Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI, DSP | ||||
| Package Type | HTSSOP,VQFN | SOP; SSOP; TSSOP; 24-HTSSOP | "24-PowerTSSOP (0.173"", 4.40mm Width)" | 24-PowerTSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 24-PowerTSSOP (0.173\", 4.40mm Width) | ||
| Resolution | 16 bits | 16 bits | 16 bits | ||||
| DNL | 1 LSB | 1 LSB | |||||
| Dissipation | 135 milliwatts |