Single-Channel, 16-Bit Programmable Current Output DAC 24-HTSSOP -40 to 125
16-Bit 1-Ch DAC, 4-20mA, 24-HTSSOP, Automotive Product overview: DAC8750IPWPR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 20mA, HTSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Automotive, 16-bit, 20mA, HTSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8750IPWPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 013752-DAC8750IPWPR
Packaging: Reel - TR
Output Type: Current - Buffered
Number of Bits: 16
Data Interface: SPI, DSP
Reference Type: External, Internal
Settling Time: 25μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): -, ±1 (Max)
Family Name: DAC8750
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 24-HTSSOP
Analog Supply Voltage: 10 V to 36 V
Digital Supply Voltage: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): DAC8750IRHAR; DAC8750IRHAT; DAC8750IPWP;
Introduction Date: December 20, 2013
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
16 Bit Digital to Analog Converter 1 24-HTSSOP
16 Bit Digital to Analog Converter 1 24-HTSSOP
16 Bit Digital to Analog Converter 1 24-HTSSOP
16 Bit Digital to Analog Converter 1 24-HTSSOP
IC DAC 16BIT A-OUT 24HTSSOP
IC DAC 16BIT A-OUT 24HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8750IPWPR | 701-DAC8750IPWPR | 013752-DAC8750IPWPR | 296-37547-6-ND | 296-37547-1-ND | 296-37547-2-ND | DAC8750IPWPR | DAC8750IPWPR | DAC8750IPWPR |
| Product Name | DAC8750 Single-Channel, 16-Bit Programmable Current Output DAC | Automotive 16-bit 20mA HTSSOP Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8750IPWPR | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI, DSP | SPI | SPI | SPI | SPI; SPI, DSP | |||
| Package Type | HTSSOP,VQFN | SOP; SSOP; TSSOP; 24-HTSSOP | "24-PowerTSSOP (0.173"", 4.40mm Width)" | "24-PowerTSSOP (0.173"", 4.40mm Width)" | "24-PowerTSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 24-PowerTSSOP (0.173\", 4.40mm Width) | 24-PowerTSSOP (0.173\", 4.40mm Width) | ||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| DNL | 1 LSB | 1 LSB | |||||||
| Dissipation | 135 milliwatts |