Single-Channel, 16-Bit Programmable Current Output DAC 24-HTSSOP -40 to 125
16-Bit 1Ch DAC, 4-20mA, 24-HTSSOP, Automotive Product overview: DAC8750IPWP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 20mA, HTSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Automotive, 16-bit, 20mA, HTSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8750IPWP can be used for catalog matching and distributor lookup.
16 Bit Digital to Analog Converter 1 24-HTSSOP
Win Source Part Number: 1186297-DAC8750IPWP
Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Package: Tube
Standard Package: 60
Mounting: SMD (SMT)
Output Type: Current - Buffered
Architecture: String DAC
Number of Bits: 16
Data Interface: SPI, DSP
Reference Type: External, Internal
Voltage - Supply, Analog: 10V ~ 36V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 25µs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): -, ±1 (Max)
Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 24-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): DAC8750IPWP .;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-46508-5,DAC8750I
Base Product Number: DAC8750
IC DAC 16BIT A-OUT 24HTSSOP
16 Bit Digital to Analog Converter 1 24-HTSSOP
IC DAC 16BIT A-OUT 24HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8750IPWP | 701-DAC8750IPWP | 296-46508-5-ND | 1186297-DAC8750IPWP | DAC8750IPWP | DAC8750IPWP | DAC8750IPWP |
| Product Name | DAC8750 Single-Channel, 16-Bit Programmable Current Output DAC | Automotive 16-bit 20mA HTSSOP Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI, DSP | SPI; SPI, DSP | |||
| Package Type | HTSSOP,VQFN | "24-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP | 24-PowerTSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 24-PowerTSSOP (0.173\", 4.40mm Width) | ||
| Resolution | 16 bits | 16 bits | 16 bits | ||||
| DNL | 1 LSB | 1 LSB | |||||
| Dissipation | 135 milliwatts |