Texas Instruments Standard Linear and Logic Dac, 16Bit, Htssop-24; Resolution (Bits) Texas Instruments DAC8750IPWP

Description
DAC, 16BIT, HTSSOP-24; Resolution (Bits):16bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:10V to 36V; ADC / DAC Case Style:HTSSOP; No. of Pins:24Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
DAC, 16BIT, HTSSOP-24; Resolution (Bits):16bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:10V to 36V; ADC / DAC Case Style:HTSSOP; No. of Pins:24Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dac, 16Bit, Htssop-24; Resolution (Bits) Texas Instruments - 29AH3882 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 16Bit, Htssop-24; Resolution (Bits) Texas Instruments
29AH3882
Dac, 16Bit, Htssop-24; Resolution (Bits) Texas Instruments 29AH3882
DAC, 16BIT, HTSSOP-24; Resolution (Bits):16bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:10V to 36V; ADC / DAC Case Style:HTSSOP; No. of Pins:24Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes

DAC, 16BIT, HTSSOP-24; Resolution (Bits):16bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:10V to 36V; ADC / DAC Case Style:HTSSOP; No. of Pins:24Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Digital to Analog Converters (DAC) - DAC8750IPWP - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC8750IPWP
Digital to Analog Converters (DAC) DAC8750IPWP
IC DAC 16BIT A-OUT 24HTSSOP

IC DAC 16BIT A-OUT 24HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Digital-to-Analog Converters Signal Conditioners
Product Number 29AH3882 DAC8750IPWP
Product Name Dac, 16Bit, Htssop-24; Resolution (Bits) Texas Instruments Digital to Analog Converters (DAC)
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 788 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details