Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Interface - Specialized DAC8742HPBSR

Description
Win Source Part Number: 1352675-DAC8742HPBSR Category: Integrated Circuits (ICs) - Interface - Specialized Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 32-TQFP Supplier Device Package: 32-TQFP (5x5) Base Product Number: DAC8742 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: HART Modem REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.7V ~ 5.5V Interface: SPI, UART
Request a Quote Datasheet
Description
Win Source Part Number: 1352675-DAC8742HPBSR Category: Integrated Circuits (ICs) - Interface - Specialized Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 32-TQFP Supplier Device Package: 32-TQFP (5x5) Base Product Number: DAC8742 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: HART Modem REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.7V ~ 5.5V Interface: SPI, UART
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1352675-DAC8742HPBSR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1352675-DAC8742HPBSR
Integrated Circuits (ICs) - Interface - Specialized 1352675-DAC8742HPBSR
Win Source Part Number: 1352675-DAC8742HPBSR Category: Integrated Circuits (ICs) - Interface - Specialized Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 32-TQFP Supplier Device Package: 32-TQFP (5x5) Base Product Number: DAC8742 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: HART Modem REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.7V ~ 5.5V Interface: SPI, UART

Win Source Part Number: 1352675-DAC8742HPBSR
Category: Integrated Circuits (ICs) - Interface - Specialized
Fake Threat In the Open Market: 33 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 32-TQFP
Supplier Device Package: 32-TQFP (5x5)
Base Product Number: DAC8742
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: HART Modem
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.7V ~ 5.5V
Interface: SPI, UART

Buy Now Datasheet
Specialized - DAC8742HPBSR - ODG (Origin Data Global)
Shenzhen, China
Specialized
DAC8742HPBSR
Specialized DAC8742HPBSR
IC INTERFACE SPECIALIZED 32TQFP

IC INTERFACE SPECIALIZED 32TQFP

Supplier's Site Datasheet
Specialized - DAC8742HPBSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
DAC8742HPBSR
Specialized DAC8742HPBSR
HART Modem Interface 32-TQFP (5x5)

HART Modem Interface 32-TQFP (5x5)

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
DAC8742HPBSR
Integrated Circuits (ICs) - Interface - Specialized DAC8742HPBSR
IC INTERFACE SPECIALIZED 32TQFP

IC INTERFACE SPECIALIZED 32TQFP

Supplier's Site
Interface - Specialized - DAC8742HPBSR - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DAC8742HPBSR
Interface - Specialized DAC8742HPBSR
IC INTERFACE SPECIALIZED 32TQFP

IC INTERFACE SPECIALIZED 32TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1352675-DAC8742HPBSR DAC8742HPBSR DAC8742HPBSR DAC8742HPBSR DAC8742HPBSR
Product Name Integrated Circuits (ICs) - Interface - Specialized Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 754-A4944GLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Interface module - 289-424 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Universal Bus Functions - 1727-74ALVCH162601DGG:1CT-ND - DigiKey
Specs
Supply Voltage Other; 1.2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
Interface Transceiver IC - 710-DP83223VB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
3 suppliers