Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8741HRGER DAC8741HRGER

Description
Manufacturer: Texas Instruments Win Source Part Number: 868214-DAC8741HRGER Operating Temperature Range: -55°C ~ 125°C Features: - Bit Digital to Analog Converter 1 24-VQFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: DAC8741 Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 868214-DAC8741HRGER Operating Temperature Range: -55°C ~ 125°C Features: - Bit Digital to Analog Converter 1 24-VQFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: DAC8741 Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8741HRGER
868214-DAC8741HRGER
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8741HRGER 868214-DAC8741HRGER
Manufacturer: Texas Instruments Win Source Part Number: 868214-DAC8741HRGER Operating Temperature Range: -55°C ~ 125°C Features: - Bit Digital to Analog Converter 1 24-VQFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: DAC8741 Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 868214-DAC8741HRGER
Operating Temperature Range: -55°C ~ 125°C
Features: - Bit Digital to Analog Converter 1 24-VQFN (4x4)
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DAC8741
Categories: Integrated Circuits (ICs)
Case / Package: 24-VQFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC8741HRGER - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC8741HRGER
Data Acquisition - Digital to Analog Converters (DAC) DAC8741HRGER
DIGITAL TO ANALOG CONVERTER

DIGITAL TO ANALOG CONVERTER

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC8741HRGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC8741HRGER
Digital to Analog Converters (DAC) DAC8741HRGER
HART Modem Interface 24-VQFN (4x4)

HART Modem Interface 24-VQFN (4x4)

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 868214-DAC8741HRGER DAC8741HRGER DAC8741HRGER
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8741HRGER Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Package Type 24-VQFN (4x4) 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1904640 - RS Components, Ltd.
Specs
Interface Type Serial; Serial (3 wire)
Package Type DIP; Dip
Features Single-Supply
View Details
10BIT Digital-to-Analog Converter IC - 701-BU2506FV-E2 - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type SPI
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
6 suppliers