16-bit Quad High Accuracy +/-16.5V output Digital-to-Analog Converter 40-VQFN -40 to 105
16 Bit Digital to Analog Converter 4 40-VQFN (6x6)
Manufacturer: Texas Instruments
Win Source Part Number: 1166709-DAC8734SRHAR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: 40-VFQFN Exposed Pad
Output Type: Voltage - Buffered
Operating Supply Voltage: 4.75 V ~ 24 V, -4.75 V ~ -18 V
Architecture: R-2R
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 16
Settling Time: 8μs (Typ)
Number of D/A Converters: 4
INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum)
Family Name: DAC8734
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 40-VQFN (6x6)
Alternative Parts (Cross-Reference): DAC8734SPFB; DAC8734SPFBR; DAC8734SRHAT;
Introduction Date: April 01, 2009
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
16-Bit 4-Ch DAC, +/-16.5V, SPI, VQFN Product overview: DAC8734SRHAR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, -16.5V, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, -16.5V, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8734SRHAR can be used for catalog matching and distributor lookup.
16 Bit Digital to Analog Converter 4 40-VQFN (6x6)
IC DAC 16BIT V-OUT 40VQFN
IC DAC 16BIT V-OUT 40VQFN
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8734SRHAR | DAC8734SRHAR-ND | 1166709-DAC8734SRHAR | 701-DAC8734SRHAR | DAC8734SRHAR | DAC8734SRHAR | DAC8734SRHAR |
| Product Name | DAC8734 16-bit Quad High Accuracy +/-16.5V output Digital-to-Analog Converter | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8734SRHAR | 16-bit -16.5V VQFN Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | TQFP,VQFN | 40-VFQFN Exposed Pad | VQFN | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | ||
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 1 LSB | 1 LSB |