Texas Instruments DAC8728 Octal, Low power, 16-bit,+/-16.5V Output Parallel Input Digital-to-Analog Converter DAC8728SRTQT

Description
Octal, Low power, 16-bit,+/-16.5V Output Parallel Input Digital-to-Analog Converter 56-QFN -40 to 105
Request a Quote Datasheet
Description
Octal, Low power, 16-bit,+/-16.5V Output Parallel Input Digital-to-Analog Converter 56-QFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC8728 Octal, Low power, 16-bit,+/-16.5V Output Parallel Input Digital-to-Analog Converter - DAC8728SRTQT - Texas Instruments
Dallas, TX, United States
DAC8728 Octal, Low power, 16-bit,+/-16.5V Output Parallel Input Digital-to-Analog Converter
DAC8728SRTQT
DAC8728 Octal, Low power, 16-bit,+/-16.5V Output Parallel Input Digital-to-Analog Converter DAC8728SRTQT
Octal, Low power, 16-bit,+/-16.5V Output Parallel Input Digital-to-Analog Converter 56-QFN -40 to 105

Octal, Low power, 16-bit,+/-16.5V Output Parallel Input Digital-to-Analog Converter 56-QFN -40 to 105

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8728SRTQT
1166706-DAC8728SRTQT
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8728SRTQT 1166706-DAC8728SRTQT
Manufacturer: Texas Instruments Win Source Part Number: 1166706-DAC8728SRTQT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C Package: 56-VFQFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 9 V ~ 36 V, ±4.5 V ~ 18 V Architecture: String DAC Data Interface: Parallel Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Settling Time: 15μs (Typ) Number of D/A Converters: 8 INL/DNL (LSB): ±4 (Maximum), ±1 (Maximum) Family Name: DAC8728 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 56-QFN (8x8) Alternative Parts (Cross-Reference): DAC8728SPAGR; DAC8728SPAG; DAC8728SRTQR; Introduction Date: November 01, 2008 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1166706-DAC8728SRTQT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: 56-VFQFN Exposed Pad
Output Type: Voltage - Buffered
Operating Supply Voltage: 9 V ~ 36 V, ±4.5 V ~ 18 V
Architecture: String DAC
Data Interface: Parallel
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 16
Settling Time: 15μs (Typ)
Number of D/A Converters: 8
INL/DNL (LSB): ±4 (Maximum), ±1 (Maximum)
Family Name: DAC8728
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-QFN (8x8)
Alternative Parts (Cross-Reference): DAC8728SPAGR; DAC8728SPAG; DAC8728SRTQR;
Introduction Date: November 01, 2008
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit -16.5V VQFN Digital-to-Analog Converter IC
701-DAC8728SRTQT
16-bit -16.5V VQFN Digital-to-Analog Converter IC 701-DAC8728SRTQT
8-Ch 16-Bit DAC, Parallel, +/-16.5V Out, VQFN EP Product overview: DAC8728SRTQT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, -16.5V, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, -16.5V, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8728SRTQT can be used for catalog matching and distributor lookup.

8-Ch 16-Bit DAC, Parallel, +/-16.5V Out, VQFN EP Product overview: DAC8728SRTQT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, -16.5V, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, -16.5V, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8728SRTQT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - 296-25473-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-25473-2-ND
Digital to Analog Converters (DAC) 296-25473-2-ND
16 Bit Digital to Analog Converter 8 56-QFN (8x8)

16 Bit Digital to Analog Converter 8 56-QFN (8x8)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-25473-1-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-25473-1-ND
Digital to Analog Converters (DAC) 296-25473-1-ND
16 Bit Digital to Analog Converter 8 56-QFN (8x8)

16 Bit Digital to Analog Converter 8 56-QFN (8x8)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-25473-6-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-25473-6-ND
Digital to Analog Converters (DAC) 296-25473-6-ND
16 Bit Digital to Analog Converter 8 56-QFN (8x8)

16 Bit Digital to Analog Converter 8 56-QFN (8x8)

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC8728SRTQT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC8728SRTQT
Digital to Analog Converters (DAC) DAC8728SRTQT
16 Bit Digital to Analog Converter 8 56-QFN (8x8)

16 Bit Digital to Analog Converter 8 56-QFN (8x8)

Buy Now
IC DAC 16BIT OCTAL LP 56QFN - 815-DAC8728SRTQT - Utmel Electronic Limited
Hong Kong, China
IC DAC 16BIT OCTAL LP 56QFN
815-DAC8728SRTQT
IC DAC 16BIT OCTAL LP 56QFN 815-DAC8728SRTQT
IC DAC 16BIT OCTAL LP 56QFN

IC DAC 16BIT OCTAL LP 56QFN

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC8728SRTQT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC8728SRTQT
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC8728SRTQT
IC DAC 16BIT V-OUT 56QFN

IC DAC 16BIT V-OUT 56QFN

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC8728SRTQT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC8728SRTQT
Data Acquisition - Digital to Analog Converters (DAC) DAC8728SRTQT
IC DAC 16BIT V-OUT 56QFN

IC DAC 16BIT V-OUT 56QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC8728SRTQT 1166706-DAC8728SRTQT 701-DAC8728SRTQT 296-25473-2-ND 296-25473-1-ND 296-25473-6-ND DAC8728SRTQT 815-DAC8728SRTQT DAC8728SRTQT DAC8728SRTQT
Product Name DAC8728 Octal, Low power, 16-bit,+/-16.5V Output Parallel Input Digital-to-Analog Converter Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8728SRTQT 16-bit -16.5V VQFN Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) IC DAC 16BIT OCTAL LP 56QFN Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel Parallel; Parallel Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel
Package Type QFN,TQFP VQFN EP 56-VFQFN Exposed Pad 56-VFQFN Exposed Pad 56-VFQFN Exposed Pad 56-VFQFN Exposed Pad 56-VFQFN Exposed Pad 56-VFQFN Exposed Pad
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits 16 bits 2 bits
INL 4 LSB 4 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC161P997 Single-Wire 16-bit DAC for 4-20mA Loops - DAC161P997CISQ/NOPB - Texas Instruments
Specs
Interface Type Single-Wire
Package Type WQFN
Resolution 16 bits
View Details
4 suppliers
DAC088S085 8-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs - DAC088S085CISQX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type TSSOP,WQFN
Screening Level Catalog
View Details
7 suppliers
DAC121S101 12-Bit Micro Power, RRO Digital-to-Analog Converter - DAC121S101CIMK/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT,VSSOP
Screening Level Catalog
View Details
9 suppliers