Texas Instruments Standard Linear and Logic Ic, Dac, 16Bit, Octal, 64Tqfp; Resolution (Bits) Texas Instruments DAC8728SPAG

Description
IC, DAC, 16BIT, OCTAL, 64TQFP; Resolution (Bits):16bit; Sampling Rate:-; Data Interface:Parallel; Supply Voltage Range:9V to 36V; ADC / DAC Case Style:QFP; No. of Pins:64Pins; Input Channel Type:Parallel; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
IC, DAC, 16BIT, OCTAL, 64TQFP; Resolution (Bits):16bit; Sampling Rate:-; Data Interface:Parallel; Supply Voltage Range:9V to 36V; ADC / DAC Case Style:QFP; No. of Pins:64Pins; Input Channel Type:Parallel; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dac, 16Bit, Octal, 64Tqfp; Resolution (Bits) Texas Instruments - 26AJ5634 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dac, 16Bit, Octal, 64Tqfp; Resolution (Bits) Texas Instruments
26AJ5634
Ic, Dac, 16Bit, Octal, 64Tqfp; Resolution (Bits) Texas Instruments 26AJ5634
IC, DAC, 16BIT, OCTAL, 64TQFP; Resolution (Bits):16bit; Sampling Rate:-; Data Interface:Parallel; Supply Voltage Range:9V to 36V; ADC / DAC Case Style:QFP; No. of Pins:64Pins; Input Channel Type:Parallel; Operating Temperature RoHS Compliant: Yes

IC, DAC, 16BIT, OCTAL, 64TQFP; Resolution (Bits):16bit; Sampling Rate:-; Data Interface:Parallel; Supply Voltage Range:9V to 36V; ADC / DAC Case Style:QFP; No. of Pins:64Pins; Input Channel Type:Parallel; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Digital to Analog Converters (DAC) - DAC8728SPAG - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC8728SPAG
Digital to Analog Converters (DAC) DAC8728SPAG
IC DAC 16BIT V-OUT 64TQFP

IC DAC 16BIT V-OUT 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Digital-to-Analog Converters Signal Conditioners
Product Number 26AJ5634 DAC8728SPAG
Product Name Ic, Dac, 16Bit, Octal, 64Tqfp; Resolution (Bits) Texas Instruments Digital to Analog Converters (DAC)
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 708 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A26000 Isolated Signal Conditioner for Bipolar Standard Signals | Calibrated and Switchable | High Insulation | Broad-range Power Supply - A26000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details