Octal, Low power, 16-bit,+/-16.5V Output Parallel Input Digital-to-Analog Converter 64-TQFP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 1166704-DAC8728SPAG
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C
Package: 64-TQFP
Output Type: Voltage - Buffered
Operating Supply Voltage: 9 V ~ 36 V, ±4.5 V ~ 18 V
Architecture: String DAC
Data Interface: Parallel
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 16
Settling Time: 15μs (Typ)
Number of D/A Converters: 8
INL/DNL (LSB): ±4 (Maximum), ±1 (Maximum)
Family Name: DAC8728
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): DAC8728SRTQR; DAC8728SRTQT; DAC8728SPAGR;
Introduction Date: May 01, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
16-Bit 8-Ch DAC, Parallel Interface, Bipolar/Unipolar Voltage Output, TQFP Product overview: DAC8728SPAG from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8728SPAG can be used for catalog matching and distributor lookup.
16 Bit Digital to Analog Converter 8 64-TQFP (10x10)
IC DAC 16BIT V-OUT 64TQFP
16 Bit Digital to Analog Converter 8 64-TQFP (10x10)
IC DAC 16BIT V-OUT 64TQFP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8728SPAG | 1166704-DAC8728SPAG | 701-DAC8728SPAG | 296-25472-ND | DAC8728SPAG | DAC8728SPAG | DAC8728SPAG |
| Product Name | DAC8728 Octal, Low power, 16-bit,+/-16.5V Output Parallel Input Digital-to-Analog Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8728SPAG | 16-bit Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | QFN,TQFP | TQFP | TQFP; 64-TQFP | 64-TQFP | QFP; TQFP; 64-TQFP | ||
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 4 LSB | 4 LSB |