Texas Instruments DAC8718 Octal, Low power, 16-bit, +/-16.5V Output Serial Input Digital-to-Analog Converter DAC8718SRGZT

Description
Octal, Low power, 16-bit, +/-16.5V Output Serial Input Digital-to-Analog Converter 48-VQFN -40 to 105
Request a Quote
Description
Octal, Low power, 16-bit, +/-16.5V Output Serial Input Digital-to-Analog Converter 48-VQFN -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DAC8718SRGZT is an octal, low-power, 16-bit digital-to-analog converter (DAC) from Texas Instruments, designed for high-voltage output applications. It supports both bipolar output ranging from ±2V to ±16.5V and unipolar output from 0V to +33V, making it versatile for various signal requirements. The device operates with a low power consumption of 14.4mW per channel when using bipolar supplies. This DAC features a resolution of 16 bits and offers a relative accuracy of ±4 LSB maximum. It includes low zero/full-scale error specifications, with user calibration options available to achieve ±1 LSB accuracy. The DAC8718 also boasts a settling time of 15Oºs and low glitch performance of 4nV-s, ensuring stable output transitions. Communication is facilitated through a high-speed SPI interface, compatible with 1.8V, 3V, and 5V logic levels, and supports data rates up to 50MHz. The device is available in a compact 48-pin VQFN package and operates over an extended temperature range of -40°C to +105°C, making it suitable for industrial applications such as automatic test equipment, PLCs, and process control systems.

Datasheet Summary
Powered by GS/AI

The DAC8718SRGZT is an octal, low-power, 16-bit digital-to-analog converter (DAC) from Texas Instruments, designed for high-voltage output applications. It supports both bipolar output ranging from ±2V to ±16.5V and unipolar output from 0V to +33V, making it versatile for various signal requirements. The device operates with a low power consumption of 14.4mW per channel when using bipolar supplies. This DAC features a resolution of 16 bits and offers a relative accuracy of ±4 LSB maximum. It includes low zero/full-scale error specifications, with user calibration options available to achieve ±1 LSB accuracy. The DAC8718 also boasts a settling time of 15Oºs and low glitch performance of 4nV-s, ensuring stable output transitions. Communication is facilitated through a high-speed SPI interface, compatible with 1.8V, 3V, and 5V logic levels, and supports data rates up to 50MHz. The device is available in a compact 48-pin VQFN package and operates over an extended temperature range of -40°C to +105°C, making it suitable for industrial applications such as automatic test equipment, PLCs, and process control systems.

Suppliers

Company
Product
Description
Supplier Links
DAC8718 Octal, Low power, 16-bit, +/-16.5V Output Serial Input Digital-to-Analog Converter - DAC8718SRGZT - Texas Instruments
Dallas, TX, United States
DAC8718 Octal, Low power, 16-bit, +/-16.5V Output Serial Input Digital-to-Analog Converter
DAC8718SRGZT
DAC8718 Octal, Low power, 16-bit, +/-16.5V Output Serial Input Digital-to-Analog Converter DAC8718SRGZT
Octal, Low power, 16-bit, +/-16.5V Output Serial Input Digital-to-Analog Converter 48-VQFN -40 to 105

Octal, Low power, 16-bit, +/-16.5V Output Serial Input Digital-to-Analog Converter 48-VQFN -40 to 105

Buy Now Datasheet
Singapore, Singapore
Low-Power 16-bit -16.5V VQFN Digital-to-Analog Converter IC
701-DAC8718SRGZT
Low-Power 16-bit -16.5V VQFN Digital-to-Analog Converter IC 701-DAC8718SRGZT
Octal Low-Power 16-Bit +/-16.5V Output Serial Input Digital-to-Analog Converter 48-VQFN -40 to 105 Product overview: DAC8718SRGZT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16-bit, -16.5V, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Low-Power, 16-bit, -16.5V, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8718SRGZT can be used for catalog matching and distributor lookup.

Octal Low-Power 16-Bit +/-16.5V Output Serial Input Digital-to-Analog Converter 48-VQFN -40 to 105 Product overview: DAC8718SRGZT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16-bit, -16.5V, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Low-Power, 16-bit, -16.5V, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8718SRGZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - 296-25560-6-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-25560-6-ND
Digital to Analog Converters (DAC) 296-25560-6-ND
16 Bit Digital to Analog Converter 8 48-VQFN (7x7)

16 Bit Digital to Analog Converter 8 48-VQFN (7x7)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-25560-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-25560-2-ND
Digital to Analog Converters (DAC) 296-25560-2-ND
16 Bit Digital to Analog Converter 8 48-VQFN (7x7)

16 Bit Digital to Analog Converter 8 48-VQFN (7x7)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-25560-1-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-25560-1-ND
Digital to Analog Converters (DAC) 296-25560-1-ND
16 Bit Digital to Analog Converter 8 48-VQFN (7x7)

16 Bit Digital to Analog Converter 8 48-VQFN (7x7)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8718SRGZT
772487-DAC8718SRGZT
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8718SRGZT 772487-DAC8718SRGZT
Manufacturer: Texas Instruments Win Source Part Number: 772487-DAC8718SRGZT Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C Package: 48-VFQFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 9 V ~ 36 V, ±4.5 V ~ 18 V Architecture: String DAC Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Settling Time: 15μs (Typ) Number of D/A Converters: 8 INL/DNL (LSB): ±4 (Maximum), ±1 (Maximum) Family Name: DAC8718 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-VQFN (7x7) Alternative Parts (Cross-Reference): DAC8718SPAGR; DAC8718SRGZR; DAC8718SRGZT; DAC8718SPAG; AD5362BCPZ; AD5363BSTZ; AD5362BCPZ-REEL7; AD5363BSTZ-REEL; Introduction Date: November 01, 2008 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772487-DAC8718SRGZT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C
Package: 48-VFQFN Exposed Pad
Output Type: Voltage - Buffered
Operating Supply Voltage: 9 V ~ 36 V, ±4.5 V ~ 18 V
Architecture: String DAC
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 16
Settling Time: 15μs (Typ)
Number of D/A Converters: 8
INL/DNL (LSB): ±4 (Maximum), ±1 (Maximum)
Family Name: DAC8718
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-VQFN (7x7)
Alternative Parts (Cross-Reference): DAC8718SPAGR; DAC8718SRGZR; DAC8718SRGZT; DAC8718SPAG; AD5362BCPZ; AD5363BSTZ; AD5362BCPZ-REEL7; AD5363BSTZ-REEL;
Introduction Date: November 01, 2008
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC8718SRGZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC8718SRGZT
Digital to Analog Converters (DAC) DAC8718SRGZT
16 Bit Digital to Analog Converter 8 48-VQFN (7x7)

16 Bit Digital to Analog Converter 8 48-VQFN (7x7)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC8718SRGZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC8718SRGZT
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC8718SRGZT
IC DAC 16BIT V-OUT 48VQFN

IC DAC 16BIT V-OUT 48VQFN

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC8718SRGZT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC8718SRGZT
Data Acquisition - Digital to Analog Converters (DAC) DAC8718SRGZT
IC DAC 16BIT V-OUT 48VQFN

IC DAC 16BIT V-OUT 48VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC8718SRGZT 701-DAC8718SRGZT 296-25560-6-ND 296-25560-2-ND 296-25560-1-ND 772487-DAC8718SRGZT DAC8718SRGZT DAC8718SRGZT DAC8718SRGZT
Product Name DAC8718 Octal, Low power, 16-bit, +/-16.5V Output Serial Input Digital-to-Analog Converter Low-Power 16-bit -16.5V VQFN Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8718SRGZT Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type TQFP,VQFN 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits
INL 4 LSB 4 LSB
Unlock Full Specs
to access all available technical data

Similar Products

16-bit Digital-to-Analog Converter IC - 701-DAC1221E G4 - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type SPI
Package Type Tube/Rail
Packing Method Tube/Rail
View Details
2 suppliers
DAC101S101-Q1 10-Bit Micro Power, RRO Digital-to-Analog Converter - DAC101S101QCMK/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT
Screening Level Automotive
View Details
8 suppliers
DAC3164 Dual 12-/10-bit 500 MSPS Digital to Analog Converter - DAC3164IRGCR - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
5 suppliers
AMC7812B Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7812BSRGCT - Texas Instruments
Specs
Package Type HTQFP,VQFN
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
2 suppliers