Texas Instruments DAC8574 Low-Power Quad Rail-To-Rail Output 16-Bit I2C Input DAC DAC8574IPWG4

Description
Low-Power Quad Rail-To-Rail Output 16-Bit I2C Input DAC 16-TSSOP -40 to 105
Request a Quote Datasheet
Description
Low-Power Quad Rail-To-Rail Output 16-Bit I2C Input DAC 16-TSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC8574 Low-Power Quad Rail-To-Rail Output 16-Bit I2C Input DAC - DAC8574IPWG4 - Texas Instruments
Dallas, TX, United States
DAC8574 Low-Power Quad Rail-To-Rail Output 16-Bit I2C Input DAC
DAC8574IPWG4
DAC8574 Low-Power Quad Rail-To-Rail Output 16-Bit I2C Input DAC DAC8574IPWG4
Low-Power Quad Rail-To-Rail Output 16-Bit I2C Input DAC 16-TSSOP -40 to 105

Low-Power Quad Rail-To-Rail Output 16-Bit I2C Input DAC 16-TSSOP -40 to 105

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC8574IPWG4-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC8574IPWG4-ND
Digital to Analog Converters (DAC) DAC8574IPWG4-ND
16 Bit Digital to Analog Converter 4 16-TSSOP

16 Bit Digital to Analog Converter 4 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1322861-DAC8574IPWG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
1322861-DAC8574IPWG4
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1322861-DAC8574IPWG4
Manufacturer: Texas Instruments Win Source Part Number: 1322861-DAC8574IPWG4 Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Tube Standard Package: 90 Mounting: Surface Mount Output Type: Voltage - Buffered Architecture: String DAC Number of Bits: 16 Data Interface: I2C Reference Type: External Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Settling Time: 10µs Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): -, ±1 (Max) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 105°C Case / Package: 16-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TEXTISDAC8574IPWG4,2 156-DAC8574IPWG4 Base Product Number: DAC8574 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1322861-DAC8574IPWG4
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Packaging: Tube
Standard Package: 90
Mounting: Surface Mount
Output Type: Voltage - Buffered
Architecture: String DAC
Number of Bits: 16
Data Interface: I2C
Reference Type: External
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 10µs
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): -, ±1 (Max)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 16-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TEXTISDAC8574IPWG4,2156-DAC8574IPWG4
Base Product Number: DAC8574
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
16-bit 5.5V TSSOP Digital-to-Analog Converter IC
701-DAC8574IPWG4
16-bit 5.5V TSSOP Digital-to-Analog Converter IC 701-DAC8574IPWG4
16-Bit 4-Ch I2C DAC, 43kS/s, 96dB SNR, 2.7-5.5V, TSSOP Product overview: DAC8574IPWG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 5.5V, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8574IPWG4 can be used for catalog matching and distributor lookup.

16-Bit 4-Ch I2C DAC, 43kS/s, 96dB SNR, 2.7-5.5V, TSSOP Product overview: DAC8574IPWG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 5.5V, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8574IPWG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC8574IPWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC8574IPWG4
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC8574IPWG4
IC DAC 16BIT V-OUT 16TSSOP

IC DAC 16BIT V-OUT 16TSSOP

Supplier's Site
Digital to Analog Converters (DAC) - DAC8574IPWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC8574IPWG4
Digital to Analog Converters (DAC) DAC8574IPWG4
16 Bit Digital to Analog Converter 4 16-TSSOP

16 Bit Digital to Analog Converter 4 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC8574IPWG4 DAC8574IPWG4-ND 1322861-DAC8574IPWG4 701-DAC8574IPWG4 DAC8574IPWG4 DAC8574IPWG4
Product Name DAC8574 Low-Power Quad Rail-To-Rail Output 16-Bit I2C Input DAC Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 16-bit 5.5V TSSOP Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Serial; I2C I2C; I2C I2C; I2C I2C
Package Type TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 16-TSSOP (0.173", 4.40mm Width) TSSOP 16-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 64 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC37J82 Dual-Channel, 16-Bit, 1.6 GSPS, DAC with JESD204B Interface - DAC37J82IAAVR - Texas Instruments
Specs
Interface Type JESD204B
Package Type FCBGA
Screening Level Catalog
View Details
7 suppliers
DAC128S085 12-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs - DAC128S085CISQX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type TSSOP,WQFN
Screening Level Catalog
View Details
7 suppliers
ADS1205 Two 1-Bit, 10MHz, 2nd-Order, Delta-Sigma Modulator A-to-D Converter - ADS1205IRGER - Texas Instruments
Specs
Interface Type Serial
Package Type VQFN
Screening Level Catalog
View Details
4 suppliers
ADS1205 Two 1-Bit, 10MHz, 2nd-Order, Delta-Sigma Modulator A-to-D Converter - ADS1205IRGERG4 - Texas Instruments
Specs
Interface Type Serial
Package Type VQFN
Screening Level Catalog
View Details
3 suppliers