IC, 16BIT DAC, OCTAL CH, 16TSSOP; Resolution (Bits):16bit; Sampling Rate:225kSPS; Data Interface:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes
IC DAC 16BIT V-OUT 16TSSOP
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Digital-to-Analog Converters | Signal Conditioners |
| Product Number | 28AH2165 | DAC8568ICPW |
| Product Name | Ic, 16Bit Dac, Octal Ch, 16Tssop; Resolution (Bits) Texas Instruments | Digital to Analog Converters (DAC) |
| Resolution | 16 bits |