Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) DAC8568IAPW

Description
IC DAC 16BIT V-OUT 16TSSOP
Datasheet
Description
IC DAC 16BIT V-OUT 16TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - DAC8568IAPW - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC8568IAPW
Digital to Analog Converters (DAC) DAC8568IAPW
IC DAC 16BIT V-OUT 16TSSOP

IC DAC 16BIT V-OUT 16TSSOP

Supplier's Site Datasheet
Dac, Voltage Out, 16Bit, Tssop-16; Resolution (Bits) Texas Instruments - 28AH2164 - Newark, An Avnet Company
Chicago, IL, United States
Dac, Voltage Out, 16Bit, Tssop-16; Resolution (Bits) Texas Instruments
28AH2164
Dac, Voltage Out, 16Bit, Tssop-16; Resolution (Bits) Texas Instruments 28AH2164
DAC, VOLTAGE OUT, 16BIT, TSSOP-16; Resolution (Bits):16bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

DAC, VOLTAGE OUT, 16BIT, TSSOP-16; Resolution (Bits):16bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number DAC8568IAPW 28AH2164
Product Name Digital to Analog Converters (DAC) Dac, Voltage Out, 16Bit, Tssop-16; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 701 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details