16-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/C Internal Reference 16-TSSOP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 1166697-DAC8565IDPWR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: String DAC
Data Interface: SPI, DSP
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 16
Settling Time: 10μs
Number of D/A Converters: 4
INL/DNL (LSB): ±4, ±0.5
Family Name: DAC8565
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): AD5625RACPZ-1RL7; AD5645RBCPZ; AD5666SRU-EP-2RL7;
Introduction Date: August 01, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
16-Bit 4-Ch DAC, SPI, 200kS/s, Vout, TSSOP Product overview: DAC8565IDPWR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8565IDPWR can be used for catalog matching and distributor lookup.
16 Bit Digital to Analog Converter 4 16-TSSOP
IC DAC 16BIT 16-TSSOP
IC DAC 16BIT 16-TSSOP
16 Bit Digital to Analog Converter 4 16-TSSOP
IC DAC 16BIT V-OUT 16TSSOP
IC DAC 16BIT V-OUT 16TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8565IDPWR | 1166697-DAC8565IDPWR | 701-DAC8565IDPWR | 296-DAC8565IDPWRTR-ND | 296-DAC8565IDPWRCT-ND | 296-DAC8565IDPWRDKR-ND | DAC8565IDPWR | DAC8565IDPWR | DAC8565IDPWR |
| Product Name | DAC8565 16-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/C Internal Reference | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8565IDPWR | 16-bit TSSOP Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI, DSP | SPI | SPI | SPI | SPI | SPI; SPI, DSP | ||
| Package Type | TSSOP | SSOP | TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | 16-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 8 LSB | 4 LSB |