Texas Instruments DAC8565 16-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/C Internal Reference DAC8565ICPWG4

Description
16-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/C Internal Reference 16-TSSOP -40 to 105
Request a Quote Datasheet
Description
16-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/C Internal Reference 16-TSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC8565 16-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/C Internal Reference - DAC8565ICPWG4 - Texas Instruments
Dallas, TX, United States
DAC8565 16-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/C Internal Reference
DAC8565ICPWG4
DAC8565 16-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/C Internal Reference DAC8565ICPWG4
16-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/C Internal Reference 16-TSSOP -40 to 105

16-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/C Internal Reference 16-TSSOP -40 to 105

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8565ICPWG4
013748-DAC8565ICPWG4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8565ICPWG4 013748-DAC8565ICPWG4
Manufacturer: Texas Instruments Win Source Part Number: 013748-DAC8565ICPWG4 Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: SPI, DSP Reference Type: External, Internal Settling Time: 10μs Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±4, ±0.5 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 16-TSSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 013748-DAC8565ICPWG4
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: SPI, DSP
Reference Type: External, Internal
Settling Time: 10μs
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±4, ±0.5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-TSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit 5.5V TSSOP Digital-to-Analog Converter IC
768-DAC8565ICPWG4
16-bit 5.5V TSSOP Digital-to-Analog Converter IC 768-DAC8565ICPWG4
16-Bit 4-Ch DAC, 200kS/s, SPI, 5.5V, TSSOP Product overview: DAC8565ICPWG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 5.5V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC8565ICPWG4 can be used for catalog matching and distributor lookup.

16-Bit 4-Ch DAC, 200kS/s, SPI, 5.5V, TSSOP Product overview: DAC8565ICPWG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 5.5V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC8565ICPWG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC8565ICPWG4 013748-DAC8565ICPWG4 768-DAC8565ICPWG4
Product Name DAC8565 16-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/C Internal Reference Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8565ICPWG4 16-bit 5.5V TSSOP Digital-to-Analog Converter IC
Interface Type Serial; SPI SPI; SPI, DSP SPI
Package Type TSSOP SOP; SSOP; TSSOP; 16-TSSOP TSSOP
Screening Level Catalog
Resolution 16 bits 16 bits
INL 8 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC7832IPAP - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type QFP
Packing Method Tray; Bulk; Bulk,Tray
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
DAC101S101-Q1 10-Bit Micro Power, RRO Digital-to-Analog Converter - DAC101S101QCMK/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT
Screening Level Automotive
View Details
8 suppliers
DAC1220 20-Bit Delta-Sigma Low Power Digital-To-Analog Converter - DAC1220E/2K5G4 - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SSOP
Screening Level Catalog
View Details
7 suppliers