The DAC8565 is a four-channel, 16-bit, voltage-output digital-to-analog converter with a 2.5V, 2ppm/°C internal reference, designed for low-power applications. It is housed in a TSSOP-16 package and operates over a temperature range of -40°C to +105°C. The device features a monotonic 16-bit performance, 10μs settling time to ±0.003% FSR, and a serial interface compatible with SPI, QSPI, and Microwire protocols up to 50MHz. It includes a power-down mode consuming 1.3μA at 5V and supports rail-to-rail output swing. The DAC8565ICPW variant has a NIPDAU lead finish and is supplied in a tube package.
16-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/C Internal Reference 16-TSSOP -40 to 105
Texas Instruments DAC8565ICPW DAC
Texas Instruments DAC8565ICPW DAC
Texas Instruments DAC8565ICPW DAC
16 Bit Digital to Analog Converter 4 16-TSSOP
4-Ch 16-bit DAC, 200kS/s, SPI, 2.7-5.5V, TSSOP Product overview: DAC8565ICPW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 5.5V, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8565ICPW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 142972-DAC8565ICPW
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: SPI, DSP
Reference Type: External, Internal
Settling Time: 10μs
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±4, ±0.5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-TSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC DAC 16BIT V-OUT 16TSSOP
IC DAC 16BIT V-OUT 16TSSOP
16 Bit Digital to Analog Converter 4 16-TSSOP
| Texas Instruments | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8565ICPW | 2528657 | 296-22926-5-ND | 701-DAC8565ICPW | 142972-DAC8565ICPW | DAC8565ICPW | DAC8565ICPW | DAC8565ICPW |
| Product Name | DAC8565 16-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/C Internal Reference | Digital to Analogue Converters | Digital to Analog Converters (DAC) | 16-bit 5.5V TSSOP Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8565ICPW | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI | SPI; SPI, DSP | SPI; SPI, DSP | |||
| Package Type | TSSOP | SSOP; TSSOP; TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SOP; SSOP; TSSOP; 16-TSSOP | 16-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 8 LSB | 4 LSB |