Texas Instruments DAC8565 16-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/C Internal Reference DAC8565IAPWG4

Description
16-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/C Internal Reference 16-TSSOP -40 to 105
Request a Quote Datasheet
Description
16-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/C Internal Reference 16-TSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC8565 16-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/C Internal Reference - DAC8565IAPWG4 - Texas Instruments
Dallas, TX, United States
DAC8565 16-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/C Internal Reference
DAC8565IAPWG4
DAC8565 16-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/C Internal Reference DAC8565IAPWG4
16-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/C Internal Reference 16-TSSOP -40 to 105

16-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/C Internal Reference 16-TSSOP -40 to 105

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number DAC8565IAPWG4
Product Name DAC8565 16-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/C Internal Reference
Interface Type Serial; SPI
Package Type TSSOP
Screening Level Catalog
Resolution 16 bits
INL 8 LSB
Unlock Full Specs
to access all available technical data

Similar Products

AMC1204-Q1 Automotive Catalog, 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator - AMC1204QDWRQ1 - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Automotive
View Details
4 suppliers
Digital to Analog Converters (DAC) - DAC121S101CIMK-NS - Quarktwin Technology Ltd.
Specs
Package Type SOT-23-6 Thin, TSOT-23-6
Packing Method Bulk; Bulk
Resolution 12 bits
View Details
2 suppliers
DAC5675A-SP Class V, 14 Bit, 400 MSPS Digital-to-Analog Converter - 5962-0720401VXC - Texas Instruments
Specs
Interface Type Parallel
Package Type CFP
Screening Level Space
View Details
ADS1218 24-Bit, 780 SPS ADC w/FLASH Memory, 8 CH, Vref, Buffer, 2 IDACs, Serial Out, Digital I/O, Low Power - ADS1218Y/250G4 - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type TQFP
Screening Level Catalog
View Details
3 suppliers