Manufacturer: Texas Instruments
Win Source Part Number: 1323026-DAC8563SQDGS
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Output Type: Voltage - Buffered
Architecture: String DAC
Number of Bits: 16
Data Interface: SPI, DSP
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 10µs (Typ)
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±4, ±0.2
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DAC8563SQDGSRQ1-ND,2
Base Product Number: DAC8563
RoHS Status: ROHS3 Compliant
D/A Converter, 1 Func, Serial Input Loading, 7us Settling Time, PDSO10
16 Bit Digital to Analog Converter 2 10-VSSOP
Dual 16-Bit Ultralow-Glitch Low-Power Buff. Voltage-Output DAC 10-VSSOP -40 to 125 Product overview: DAC8563SQDGSRQ1 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16-bit, Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Low-Power, 16-bit, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8563SQDGSRQ1 can be used for catalog matching and distributor lookup.
16 Bit Digital to Analog Converter 2 10-VSSOP
IC DAC 16BIT V-OUT 10VSSOP
IC DAC 16BIT V-OUT 10VSSOP
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 1323026-DAC8563SQDGSRQ1 | DAC8563SQDGSRQ1 | 296-42332-2-ND | 701-DAC8563SQDGSRQ1 | DAC8563SQDGSRQ1 | DAC8563SQDGSRQ1 | DAC8563SQDGSRQ1 |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Low-Power 16-bit Dual Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | SPI; SPI, DSP | Serial | SPI | SPI; SPI, DSP | |||
| Package Type | SOP; SSOP; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | SOP; SSOP; VSSOP10 | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Bulk; Tape & Reel (TR)Cut Tape (CT)Digi-ReelRBulk | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Settling Time | 10 µs | 10 µs | 10 µs |