Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5303ARUZ AD5303ARUZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859477-AD5303ARUZ Series: AD5303 Operating Temperature Range: -40°C ~ 105°C Features: 8 Bit Digital to Analog Converter 2 16-TSSOP Package: Tube Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 96 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859477-AD5303ARUZ Series: AD5303 Operating Temperature Range: -40°C ~ 105°C Features: 8 Bit Digital to Analog Converter 2 16-TSSOP Package: Tube Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 96 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5303ARUZ
859477-AD5303ARUZ
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5303ARUZ 859477-AD5303ARUZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 859477-AD5303ARUZ Series: AD5303 Operating Temperature Range: -40°C ~ 105°C Features: 8 Bit Digital to Analog Converter 2 16-TSSOP Package: Tube Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 96 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859477-AD5303ARUZ
Series: AD5303
Operating Temperature Range: -40°C ~ 105°C
Features: 8 Bit Digital to Analog Converter 2 16-TSSOP
Package: Tube
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 96
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - AD5303ARUZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD5303ARUZ
Data Acquisition - Digital to Analog Converters (DAC) AD5303ARUZ
IC DAC 8BIT DUAL R-R 16TSSOP

IC DAC 8BIT DUAL R-R 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 859477-AD5303ARUZ AD5303ARUZ
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5303ARUZ Data Acquisition - Digital to Analog Converters (DAC)
Package Type SOP; SSOP; TSSOP; 16-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1922906P - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Pins 8
Resolution 8 bits
View Details
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7834IRTQT - 768500-AMC7834IRTQT - Win Source Electronics
Specs
Interface Type SPI; SPI
Packing Method Tape Reel; Reel package
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Universal Semiconductor, Inc.
Specs
Package Type DIP
Production Status Full-Production
Screening Level Commercial; Industrial
View Details