16-Bit, Dual, Low Power, Ultra-low Glitch, Buffered Voltage Output DAC with 2.5V, 4ppm/?C Reference 10-VSSOP -40 to 125
16-Bit Dual DAC, SPI, Voltage Output, Low Power, MSOP Product overview: DAC8563SDGSR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16-bit, Dual, MSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Low-Power, 16-bit, Dual, MSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8563SDGSR can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Serial Input Loading, 7us Settling Time, PDSO10
16 Bit Digital to Analog Converter 2 10-VSSOP
16 Bit Digital to Analog Converter 2 10-VSSOP
16 Bit Digital to Analog Converter 2 10-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 108930-DAC8563SDGSR
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: SPI, DSP
Reference Type: External, Internal
Settling Time: 10μs (Typ)
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±4, ±0.2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): AD5663BRMZ; DAC8563SDGST; DAC8563SDGSR; DAC8562SDGSR;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC DAC 16BIT V-OUT 10VSSOP
IC DAC 16BIT V-OUT 10VSSOP
16 Bit Digital to Analog Converter 2 10-VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | DigiKey | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8563SDGSR | 701-DAC8563SDGSR | DAC8563SDGSR | 296-29032-6-ND | 296-29032-2-ND | 296-29032-1-ND | 108930-DAC8563SDGSR | DAC8563SDGSR | DAC8563SDGSR | DAC8563SDGSR |
| Product Name | DAC8563 16-Bit, Dual, Low Power, Ultra-low Glitch, Buffered Voltage Output DAC with 2.5V, 4ppm/?C Reference | Low-Power 16-bit Dual MSOP Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8563SDGSR | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | SPI | Serial | SPI | SPI | SPI | SPI; SPI, DSP | SPI; SPI, DSP | ||
| Package Type | VSSOP,WSON | MSOP | SOP; SSOP; VSSOP10 | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; 10-VSSOP | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | |||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 12 LSB | 4 LSB |