Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) DAC8562SDGST

Description
IC DAC 16BIT V-OUT 10VSSOP
Datasheet
Description
IC DAC 16BIT V-OUT 10VSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - DAC8562SDGST - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC8562SDGST
Digital to Analog Converters (DAC) DAC8562SDGST
IC DAC 16BIT V-OUT 10VSSOP

IC DAC 16BIT V-OUT 10VSSOP

Supplier's Site Datasheet
Dac, 16Bit, Dual, Vssop-10; Resolution (Bits) Texas Instruments - 28AH2160 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 16Bit, Dual, Vssop-10; Resolution (Bits) Texas Instruments
28AH2160
Dac, 16Bit, Dual, Vssop-10; Resolution (Bits) Texas Instruments 28AH2160
DAC, 16BIT, DUAL, VSSOP-10; Resolution (Bits):16bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:VSSOP; No. of Pins:10Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes

DAC, 16BIT, DUAL, VSSOP-10; Resolution (Bits):16bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:VSSOP; No. of Pins:10Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number DAC8562SDGST 28AH2160
Product Name Digital to Analog Converters (DAC) Dac, 16Bit, Dual, Vssop-10; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 722 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details