16-Bit, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/? Internal Reference 8-VSSOP -40 to 105
16 Bit Digital to Analog Converter 1 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 772484-DAC8560IDDGKT
Series: microPOWER
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: String DAC
Data Interface: SPI, DSP
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 16
Settling Time: 10μs
Number of D/A Converters: 1
INL/DNL (LSB): ±4, ±0.5
Family Name: DAC8560
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): AD5660CRM-3REEL7; AD5660CRMZ-2REEL7; AD5660CRM-3; AD5660CRMZ-3;
Introduction Date: December 01, 2006
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
16-Bit DAC, 200KS/s, SPI, Voltage Output, 1-Ch, MSOP Product overview: DAC8560IDDGKTG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, MSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, MSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8560IDDGKTG4 can be used for catalog matching and distributor lookup.
IC DAC 16BIT V-OUT 8VSSOP
IC DAC 16BIT V-OUT 8VSSOP
IC DAC 16BIT V-OUT 8VSSOP
16 Bit Digital to Analog Converter 1 8-VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8560IDDGKTG4 | DAC8560IDDGKTG4-ND | 772484-DAC8560IDDGKTG4 | 701-DAC8560IDDGKTG4 | DAC8560IDDGKTG4 | 815-DAC8560IDDGKTG4 | DAC8560IDDGKTG4 | DAC8560IDDGKTG4 |
| Product Name | DAC8560 16-Bit, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/? Internal Reference | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8560IDDGKTG4 | 16-bit MSOP Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | IC DAC 16BIT V-OUT 8VSSOP | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI, DSP | SPI | SPI; SPI, DSP | SPI; SPI, DSP | ||
| Package Type | VSSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | MSOP | SSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 2 bits | 16 bits | |||
| INL | 8 LSB | 4 LSB |