The DAC8560 is a 16-bit voltage output digital-to-analog converter (DAC) designed for low-power applications. It features an internal 2.5-V reference with a temperature drift of 2 ppm/°C and an initial accuracy of 0.02%. The device operates within a supply voltage range of 2.7 V to 5.5 V and consumes 510 OºA at 2.7 V, with a power-down mode reducing consumption to 1.2 OºA at 5 V. The DAC8560 offers a settling time of 10 Oºs to ±0.003% of full-scale range and has a glitch energy of 0.15 nV-s, making it suitable for applications requiring high precision and low noise. The device supports a 3-wire serial interface compatible with SPI, QSPI, Microwire, and DSP interfaces, operating at clock rates up to 30 MHz. It includes a power-on reset feature that initializes the output to zero and is monotonic over the specified temperature range of -40°C to +105°C. The DAC8560 is housed in a compact 8-pin VSSOP package, making it ideal for portable and battery-operated devices.
16-Bit, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/? Internal Reference 8-VSSOP -40 to 105
16-Bit DAC, 200KS/s, SPI, Voltage Output, 8-VSSOP Product overview: DAC8560IBDGKTG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8560IBDGKTG4 can be used for catalog matching and distributor lookup.
16 Bit Digital to Analog Converter 1 8-VSSOP
IC DAC 16BIT V-OUT 8VSSOP
16 Bit Digital to Analog Converter 1 8-VSSOP
IC DAC 16BIT V-OUT 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8560IBDGKTG4 | 701-DAC8560IBDGKTG4 | DAC8560IBDGKTG4-ND | DAC8560IBDGKTG4 | DAC8560IBDGKTG4 | DAC8560IBDGKTG4 |
| Product Name | DAC8560 16-Bit, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/? Internal Reference | 16-bit Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI | SPI; SPI, DSP | ||
| Package Type | VSSOP | MSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | |||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | ||
| INL | 8 LSB | 4 LSB |