The DAC8560 is a 16-bit, ultra-low glitch, voltage output digital-to-analog converter with a 2.5-V, 2-ppm/°C internal reference, designed for portable and battery-operated applications. It operates from a 2.7-V to 5.5-V supply, features a rail-to-rail output buffer, and offers 510-μA power consumption at 2.7 V with a power-down mode drawing 1.2-μA at 5 V. The device includes a power-on reset to zero scale and is monotonic over temperature. It is available in an 8-pin VSSOP package measuring 3.00 mm × 3.00 mm, with an operating temperature range of -40°C to +105°C.
16-Bit, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/? Internal Reference 8-VSSOP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 714047-DAC8560IBDGKR
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Voltage - Buffered
Architecture: String DAC
Data Interface: SPI, DSP
Reference Type: External, Internal
Resolution: 16
Settling Time: 10μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±4, ±0.5
Categories: Integrated Circuits
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: DAC8560
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 2.7V ~ 5.5V
Supply Voltage , Digital: 2.7V ~ 5.5V
D/A Converter, 1 Func, Serial Input Loading, 8us Settling Time, PDSO8
16-Bit DAC, 200KS/s, SPI, Voltage Output, 1-Ch, MSOP Product overview: DAC8560IBDGKR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, MSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, MSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8560IBDGKR can be used for catalog matching and distributor lookup.
16 Bit Digital to Analog Converter 1 8-VSSOP
IC DAC 16BIT V-OUT 8VSSOP
16 Bit Digital to Analog Converter 1 8-VSSOP
IC DAC 16BIT V-OUT 8VSSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8560IBDGKR | 714047-DAC8560IBDGKR | DAC8560IBDGKR | 701-DAC8560IBDGKR | DAC8560IBDGKR-ND | DAC8560IBDGKR | DAC8560IBDGKR | DAC8560IBDGKR |
| Product Name | DAC8560 16-Bit, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/? Internal Reference | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8560IBDGKR | 16-bit MSOP Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | SPI; SPI, DSP | Serial | SPI | SPI | SPI; SPI, DSP | ||
| Package Type | VSSOP | SSOP | SOP; SSOP; VSSOP8 | MSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 8 LSB | 4 LSB |