The DAC8560 is a 16-bit, voltage-output digital-to-analog converter with a 2.5-V, 2-ppm/°C internal reference, designed for low-power and precision applications. It operates from a 2.7-V to 5.5-V supply, provides a full-scale output range of 0 V to 2.5 V, and features a settle time of 10 μs to ±0.003% FSR. The device includes a power-on reset to zero, power-down mode consuming 1.2 μA at 5 V, and a 3-wire serial interface compatible with SPI, QSPI, and DSP protocols. It is housed in an 8-pin VSSOP package measuring 3.00 mm × 3.00 mm and is rated for operation from -40°C to +105°C.
16-Bit, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/? Internal Reference 8-VSSOP -40 to 105
16-Bit DAC, 200KS/s, SPI, VSSOP, Unipolar Voltage Output Product overview: DAC8560IADGKTG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC8560IADGKTG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 772482-DAC8560IADGKT
Series: microPOWER
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: String DAC
Data Interface: SPI, DSP
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 16
Settling Time: 10μs
Number of D/A Converters: 1
INL/DNL (LSB): ±4, ±0.5
Family Name: DAC8560
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-VSSOP
Introduction Date: December 01, 2006
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8560IADGKTG4 | 768-DAC8560IADGKTG4 | 772482-DAC8560IADGKTG4 |
| Product Name | DAC8560 16-Bit, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/? Internal Reference | 16-bit Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8560IADGKTG4 |
| Interface Type | Serial; SPI | SPI | SPI; SPI, DSP |
| Package Type | VSSOP | VSSOP | SSOP |
| Screening Level | Catalog | ||
| Resolution | 16 bits | 16 bits | |
| INL | 8 LSB |