Texas Instruments DAC8555 16-Bit, Quad Channel, Ultralow Glitch, Voltage Output Digital to Analog Converter DAC8555IPWG4

Description
16-Bit, Quad Channel, Ultralow Glitch, Voltage Output Digital to Analog Converter 16-TSSOP -40 to 105
Request a Quote Datasheet
Description
16-Bit, Quad Channel, Ultralow Glitch, Voltage Output Digital to Analog Converter 16-TSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC8555 16-Bit, Quad Channel, Ultralow Glitch, Voltage Output Digital to Analog Converter - DAC8555IPWG4 - Texas Instruments
Dallas, TX, United States
DAC8555 16-Bit, Quad Channel, Ultralow Glitch, Voltage Output Digital to Analog Converter
DAC8555IPWG4
DAC8555 16-Bit, Quad Channel, Ultralow Glitch, Voltage Output Digital to Analog Converter DAC8555IPWG4
16-Bit, Quad Channel, Ultralow Glitch, Voltage Output Digital to Analog Converter 16-TSSOP -40 to 105

16-Bit, Quad Channel, Ultralow Glitch, Voltage Output Digital to Analog Converter 16-TSSOP -40 to 105

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC8555IPWG4-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC8555IPWG4-ND
Digital to Analog Converters (DAC) DAC8555IPWG4-ND
16 Bit Digital to Analog Converter 4 16-TSSOP

16 Bit Digital to Analog Converter 4 16-TSSOP

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC8555IPWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC8555IPWG4
Digital to Analog Converters (DAC) DAC8555IPWG4
16 Bit Digital to Analog Converter 4 16-TSSOP

16 Bit Digital to Analog Converter 4 16-TSSOP

Buy Now
Data Acquisition - Digital to Analog Converters (DAC) - DAC8555IPWG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC8555IPWG4
Data Acquisition - Digital to Analog Converters (DAC) DAC8555IPWG4
IC DAC 16BIT V-OUT 16TSSOP

IC DAC 16BIT V-OUT 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC8555IPWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC8555IPWG4
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC8555IPWG4
IC DAC 16BIT V-OUT 16TSSOP

IC DAC 16BIT V-OUT 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC8555IPWG4 DAC8555IPWG4-ND DAC8555IPWG4 DAC8555IPWG4 DAC8555IPWG4
Product Name DAC8555 16-Bit, Quad Channel, Ultralow Glitch, Voltage Output Digital to Analog Converter Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI SPI; SPI, DSP
Package Type TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) 16-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits
INL 12 LSB 4 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type QFP
Packing Method Bulk; Bulk
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
ADS1202 Current Shunt Delta-Sigma Modulator, 10MHz CLK, +/-250mV Input, 16-Bit Resolution - ADS1202IPWRG4 - Texas Instruments
Specs
Interface Type Serial
Package Type TSSOP
Screening Level Catalog
View Details
2 suppliers
DAC124S085 12-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output - DAC124S085CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
8 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC1305M25QDWQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
Packing Method Tube; Tube
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details