Texas Instruments AMC7812B Integrated, Multichannel ADC and DAC for Analog Monitoring & Control AMC7812BSRGCR

Description
Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 64-VQFN -40 to 125
Request a Quote Datasheet
Description
Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 64-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMC7812B Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7812BSRGCR - Texas Instruments
Dallas, TX, United States
AMC7812B Integrated, Multichannel ADC and DAC for Analog Monitoring & Control
AMC7812BSRGCR
AMC7812B Integrated, Multichannel ADC and DAC for Analog Monitoring & Control AMC7812BSRGCR
Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 64-VQFN -40 to 125

Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 64-VQFN -40 to 125

Buy Now Datasheet
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7812BSRGCR - 078034-AMC7812BSRGCR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7812BSRGCR
078034-AMC7812BSRGCR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7812BSRGCR 078034-AMC7812BSRGCR
Manufacturer: Texas Instruments Win Source Part Number: 078034-AMC7812BSRGCR Packaging: Reel - TR Type: Analog Monitor/Control Circuit Mounting: SMD (SMT) Data Interface: I2C, SPI Resolution (Bits): 12 b Voltage Supply Source: Analog and Digital Family Name: AMC7812 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 64-VQFN (9x9) Supply Voltage - Operating: 2.7 V to 5.5 V Sampling Rate: 500k Alternative Parts (Cross-Reference): AMC7812BSRGCT; Introduction Date: September 14, 2013 ECCN: EAR99 Country of Origin: Philippines, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 078034-AMC7812BSRGCR
Packaging: Reel - TR
Type: Analog Monitor/Control Circuit
Mounting: SMD (SMT)
Data Interface: I2C, SPI
Resolution (Bits): 12 b
Voltage Supply Source: Analog and Digital
Family Name: AMC7812
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 64-VQFN (9x9)
Supply Voltage - Operating: 2.7 V to 5.5 V
Sampling Rate: 500k
Alternative Parts (Cross-Reference): AMC7812BSRGCT;
Introduction Date: September 14, 2013
ECCN: EAR99
Country of Origin: Philippines, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Data Acquisition ADCs/DACs - Specialized Intg MultiCH ADC and DAC - 815-AMC7812BSRGCR - Utmel Electronic Limited
Hong Kong, China
Data Acquisition ADCs/DACs - Specialized Intg MultiCH ADC and DAC
815-AMC7812BSRGCR
Data Acquisition ADCs/DACs - Specialized Intg MultiCH ADC and DAC 815-AMC7812BSRGCR
Data Acquisition ADCs/DACs - Specialized Intg MultiCH ADC and DAC

Data Acquisition ADCs/DACs - Specialized Intg MultiCH ADC and DAC

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC7812BSRGCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
AMC7812BSRGCR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose AMC7812BSRGCR
IC ANLG MON/CTL 12B 500K 64VQFN

IC ANLG MON/CTL 12B 500K 64VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number AMC7812BSRGCR 078034-AMC7812BSRGCR 815-AMC7812BSRGCR AMC7812BSRGCR
Product Name AMC7812B Integrated, Multichannel ADC and DAC for Analog Monitoring & Control Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7812BSRGCR Data Acquisition ADCs/DACs - Specialized Intg MultiCH ADC and DAC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type HTQFP,VQFN 64-VQFN (9x9) 64-VFQFN Exposed Pad
Resolution 12 bits 12 bits
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Interface Type SPI; I2C; I2C, SPI SPI; I2C; I2C, SPI
Unlock Full Specs
to access all available technical data

Similar Products

ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040QCIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Automotive
Resolution 10 bits
View Details
4 suppliers
ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter - ADC081S021CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
ADC108S052 8-Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC108S052CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers