Texas Instruments Standard Linear and Logic Ic, Dac 16Bit Quad 16-Tssop; Resolution (Bits) Texas Instruments DAC8555IPW

Description
IC, DAC 16BIT QUAD 16-TSSOP; Resolution (Bits):16bit; Sampling Rate:200kSPS; Data Interface:3 Wire, Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes
Datasheet
Description
IC, DAC 16BIT QUAD 16-TSSOP; Resolution (Bits):16bit; Sampling Rate:200kSPS; Data Interface:3 Wire, Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dac 16Bit Quad 16-Tssop; Resolution (Bits) Texas Instruments - 28AH2159 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dac 16Bit Quad 16-Tssop; Resolution (Bits) Texas Instruments
28AH2159
Ic, Dac 16Bit Quad 16-Tssop; Resolution (Bits) Texas Instruments 28AH2159
IC, DAC 16BIT QUAD 16-TSSOP; Resolution (Bits):16bit; Sampling Rate:200kSPS; Data Interface:3 Wire, Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

IC, DAC 16BIT QUAD 16-TSSOP; Resolution (Bits):16bit; Sampling Rate:200kSPS; Data Interface:3 Wire, Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

Supplier's Site
Digital to Analog Converters (DAC) - DAC8555IPW - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC8555IPW
Digital to Analog Converters (DAC) DAC8555IPW
IC DAC 16BIT V-OUT 16TSSOP

IC DAC 16BIT V-OUT 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Digital-to-Analog Converters Signal Conditioners
Product Number 28AH2159 DAC8555IPW
Product Name Ic, Dac 16Bit Quad 16-Tssop; Resolution (Bits) Texas Instruments Digital to Analog Converters (DAC)
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument - 721 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL541 Isolated Standard Signal Conditioner Loop-powered - BL541 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details