Texas Instruments DAC8554 16-Bit, Quad Channel, Ultralow Glitch, Voltage Output Digital To Analog Converter DAC8554IPWRG4

Description
16-Bit, Quad Channel, Ultralow Glitch, Voltage Output Digital To Analog Converter 16-TSSOP -40 to 105
Request a Quote Datasheet
Description
16-Bit, Quad Channel, Ultralow Glitch, Voltage Output Digital To Analog Converter 16-TSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC8554 16-Bit, Quad Channel, Ultralow Glitch, Voltage Output Digital To Analog Converter - DAC8554IPWRG4 - Texas Instruments
Dallas, TX, United States
DAC8554 16-Bit, Quad Channel, Ultralow Glitch, Voltage Output Digital To Analog Converter
DAC8554IPWRG4
DAC8554 16-Bit, Quad Channel, Ultralow Glitch, Voltage Output Digital To Analog Converter DAC8554IPWRG4
16-Bit, Quad Channel, Ultralow Glitch, Voltage Output Digital To Analog Converter 16-TSSOP -40 to 105

16-Bit, Quad Channel, Ultralow Glitch, Voltage Output Digital To Analog Converter 16-TSSOP -40 to 105

Buy Now Datasheet
Singapore, Singapore
16-bit Quad TSSOP Digital-to-Analog Converter IC
768-DAC8554IPWRG4
16-bit Quad TSSOP Digital-to-Analog Converter IC 768-DAC8554IPWRG4
16-Bit Quad DAC, 200kS/s, SPI, 4-Ch, Voltage Output, TSSOP Product overview: DAC8554IPWRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Quad, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Quad, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC8554IPWRG4 can be used for catalog matching and distributor lookup.

16-Bit Quad DAC, 200kS/s, SPI, 4-Ch, Voltage Output, TSSOP Product overview: DAC8554IPWRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Quad, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Quad, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC8554IPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8554IPWRG4
1166687-DAC8554IPWRG4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8554IPWRG4 1166687-DAC8554IPWRG4
Manufacturer: Burr-Brown (TI) Win Source Part Number: 1166687-DAC8554IPWRG 4 Family Name: DAC8554 Manufacturer Homepage: www.ittcannon.com Alternative Parts (Cross-Reference): AD5664ARMZ-REEL7; AD5665BRUZ; AD5665BRUZ-REEL7; Introduction Date: March 23, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1166687-DAC8554IPWRG4
Family Name: DAC8554
Manufacturer Homepage: www.ittcannon.com
Alternative Parts (Cross-Reference): AD5664ARMZ-REEL7; AD5665BRUZ; AD5665BRUZ-REEL7;
Introduction Date: March 23, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC8554IPWRG4 768-DAC8554IPWRG4 1166687-DAC8554IPWRG4
Product Name DAC8554 16-Bit, Quad Channel, Ultralow Glitch, Voltage Output Digital To Analog Converter 16-bit Quad TSSOP Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8554IPWRG4
Interface Type Serial; SPI SPI
Package Type TSSOP TSSOP
Screening Level Catalog
Resolution 16 bits 16 bits
INL 12 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC121C081 12-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface - DAC121C081CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,WSON
Screening Level Catalog
View Details
8 suppliers
ADS1205 Two 1-Bit, 10MHz, 2nd-Order, Delta-Sigma Modulator A-to-D Converter - ADS1205IRGERG4 - Texas Instruments
Specs
Interface Type Serial
Package Type VQFN
Screening Level Catalog
View Details
3 suppliers
DAC108S085 10-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs - DAC108S085CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type TSSOP,WQFN
Screening Level Catalog
View Details
7 suppliers
DAC0808 8-Bit D/A Converter - DAC0808LCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers