Texas Instruments DAC8554 16-Bit, Quad Channel, Ultralow Glitch, Voltage Output Digital To Analog Converter DAC8554IPWG4

Description
16-Bit, Quad Channel, Ultralow Glitch, Voltage Output Digital To Analog Converter 16-TSSOP -40 to 105
Request a Quote Datasheet
Description
16-Bit, Quad Channel, Ultralow Glitch, Voltage Output Digital To Analog Converter 16-TSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC8554 16-Bit, Quad Channel, Ultralow Glitch, Voltage Output Digital To Analog Converter - DAC8554IPWG4 - Texas Instruments
Dallas, TX, United States
DAC8554 16-Bit, Quad Channel, Ultralow Glitch, Voltage Output Digital To Analog Converter
DAC8554IPWG4
DAC8554 16-Bit, Quad Channel, Ultralow Glitch, Voltage Output Digital To Analog Converter DAC8554IPWG4
16-Bit, Quad Channel, Ultralow Glitch, Voltage Output Digital To Analog Converter 16-TSSOP -40 to 105

16-Bit, Quad Channel, Ultralow Glitch, Voltage Output Digital To Analog Converter 16-TSSOP -40 to 105

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC8554IPWG4-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC8554IPWG4-ND
Digital to Analog Converters (DAC) DAC8554IPWG4-ND
16 Bit Digital to Analog Converter 4 16-TSSOP

16 Bit Digital to Analog Converter 4 16-TSSOP

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC8554IPWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC8554IPWG4
Digital to Analog Converters (DAC) DAC8554IPWG4
16 Bit Digital to Analog Converter 4 16-TSSOP

16 Bit Digital to Analog Converter 4 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC8554IPWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC8554IPWG4
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC8554IPWG4
IC DAC 16BIT V-OUT 16TSSOP

IC DAC 16BIT V-OUT 16TSSOP

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC8554IPWG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC8554IPWG4
Data Acquisition - Digital to Analog Converters (DAC) DAC8554IPWG4
IC DAC 16BIT V-OUT 16TSSOP

IC DAC 16BIT V-OUT 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC8554IPWG4 DAC8554IPWG4-ND DAC8554IPWG4 DAC8554IPWG4 DAC8554IPWG4
Product Name DAC8554 16-Bit, Quad Channel, Ultralow Glitch, Voltage Output Digital To Analog Converter Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI SPI; SPI, DSP
Package Type TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) 16-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits
INL 12 LSB 4 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC3161 Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters - DAC3161IRGC25 - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
DAC104S085 10-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output - DAC104S085CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers
12BIT Digital-to-Analog Converter IC - 701-DAC12DL3200ACF - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type LVDS - Parallel
Package Type Box
Packing Method Box
View Details
6 suppliers
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1306M25DWVR - 807284-AMC1306M25DWVR - Win Source Electronics
Specs
Interface Type Serial; CMOS, Serial
Package Type SOIC
Packing Method Tape Reel; Reel
View Details
2 suppliers